FIPA Inc. Varioflex® Bellows Cups, 2.5 Folds SP-BX2

Description
Long life time and an outstanding holding capacity – FIPA bellows vacuum cups made of oil- and ozone-resistant Varioflex® composite material consist of a dimensionally stable body (60° Shore) and soft, low-marking sealing lip (30° Shore). The body prevents lateral buckling over a broad range of shear force. The soft sealing lip ensures minimum leakage, even on uneven product surfaces. The outstanding recovery force of the body allows for the use of this bellows vacuum cup in systems withshort cycle times. FIPA offers a selection of Varioflex® bellows vacuum cups with 1.5 bellows (SP-BX1 series) and 2.5 bellows (SP-BX2 series) with diameters ranging from 15 to 75 mm. FIPA Varioflex® bellows vacuum cups with 1.5 bellows can be used as vacuum cups for gripping dry sheet metal. Supports prevent deep drawing effects when working with thin-walled sheet metal. FIPA Varioflex® bellows vacuum cups with 2.5 bellows are designed for applications that require good height and angle compensation, for example, the demoulding of injection moulding parts.
Description
Long life time and an outstanding holding capacity – FIPA bellows vacuum cups made of oil- and ozone-resistant Varioflex® composite material consist of a dimensionally stable body (60° Shore) and soft, low-marking sealing lip (30° Shore). The body prevents lateral buckling over a broad range of shear force. The soft sealing lip ensures minimum leakage, even on uneven product surfaces. The outstanding recovery force of the body allows for the use of this bellows vacuum cup in systems withshort cycle times. FIPA offers a selection of Varioflex® bellows vacuum cups with 1.5 bellows (SP-BX1 series) and 2.5 bellows (SP-BX2 series) with diameters ranging from 15 to 75 mm. FIPA Varioflex® bellows vacuum cups with 1.5 bellows can be used as vacuum cups for gripping dry sheet metal. Supports prevent deep drawing effects when working with thin-walled sheet metal. FIPA Varioflex® bellows vacuum cups with 2.5 bellows are designed for applications that require good height and angle compensation, for example, the demoulding of injection moulding parts.

Suppliers

Company
Product
Description
Supplier Links
Varioflex® Bellows Cups, 2.5 Folds - SP-BX2 - FIPA Inc.
Durham, NC, United States
Varioflex® Bellows Cups, 2.5 Folds
SP-BX2
Varioflex® Bellows Cups, 2.5 Folds SP-BX2
Long life time and an outstanding holding capacity – FIPA bellows vacuum cups made of oil- and ozone-resistant Varioflex® composite material consist of a dimensionally stable body (60° Shore) and soft, low-marking sealing lip (30° Shore). The body prevents lateral buckling over a broad range of shear force. The soft sealing lip ensures minimum leakage, even on uneven product surfaces. The outstanding recovery force of the body allows for the use of this bellows vacuum cup in systems withshort cycle times. FIPA offers a selection of Varioflex® bellows vacuum cups with 1.5 bellows (SP-BX1 series) and 2.5 bellows (SP-BX2 series) with diameters ranging from 15 to 75 mm. FIPA Varioflex® bellows vacuum cups with 1.5 bellows can be used as vacuum cups for gripping dry sheet metal. Supports prevent deep drawing effects when working with thin-walled sheet metal. FIPA Varioflex® bellows vacuum cups with 2.5 bellows are designed for applications that require good height and angle compensation, for example, the demoulding of injection moulding parts.

Long life time and an outstanding holding capacity – FIPA bellows vacuum cups made of oil- and ozone-resistant Varioflex® composite material consist of a dimensionally stable body (60° Shore) and soft, low-marking sealing lip (30° Shore). The body prevents lateral buckling over a broad range of shear force. The soft sealing lip ensures minimum leakage, even on uneven product surfaces.

The outstanding recovery force of the body allows for the use of this bellows vacuum cup in systems withshort cycle times.

FIPA offers a selection of Varioflex® bellows vacuum cups with 1.5 bellows (SP-BX1 series) and 2.5 bellows (SP-BX2 series) with diameters ranging from 15 to 75 mm.

FIPA Varioflex® bellows vacuum cups with 1.5 bellows can be used as vacuum cups for gripping dry sheet metal. Supports prevent deep drawing effects when working with thin-walled sheet metal.

FIPA Varioflex® bellows vacuum cups with 2.5 bellows are designed for applications that require good height and angle compensation, for example, the demoulding of injection moulding parts.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SP-BX2
Product Name Varioflex® Bellows Cups, 2.5 Folds
Type Bellows
Diameter / Max. Size 16 to 77.5 mm (0.6299 to 3.05 inch)
Stroke 5.5 to 25 mm (0.2165 to 0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HD-3-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2038222 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
Flat Vacuum Cups with Safety Sealing Lips - SFU-S - FIPA Inc.
Specs
Type Flat
Diameter / Max. Size 29 to 223 mm (1.14 to 8.78 inch)
Stroke 3 to 9.5 mm (0.1181 to 0.3740 inch)
View Details
Vacuum Cups - Style VAB/VIB/VT-Ilsemann Type - Seal Science, Inc.
Specs
Type Ilseman Type
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style None
View Details