FIPA Inc. Oval Suction Cups, Flat, Universal SO-FU

Description
FIPA SO-FU series oval vacuum cups are especially suitable for handling elongated goods. The soft sealing lip of the universal oval vacuum cups also enables the reliable pick-up of slightly curved products. Generously dimensioned supports prevent the deformation of thin workpieces. Models with 2.5 bellows are preferred if height and angle differences need to be compensated. Flat oval vacuum cups are available in dimensions ranging from 4 x 2 mm to 100 x 30 mm.
Description
FIPA SO-FU series oval vacuum cups are especially suitable for handling elongated goods. The soft sealing lip of the universal oval vacuum cups also enables the reliable pick-up of slightly curved products. Generously dimensioned supports prevent the deformation of thin workpieces. Models with 2.5 bellows are preferred if height and angle differences need to be compensated. Flat oval vacuum cups are available in dimensions ranging from 4 x 2 mm to 100 x 30 mm.

Suppliers

Company
Product
Description
Supplier Links
Oval Suction Cups, Flat, Universal - SO-FU - FIPA Inc.
Durham, NC, United States
Oval Suction Cups, Flat, Universal
SO-FU
Oval Suction Cups, Flat, Universal SO-FU
FIPA SO-FU series oval vacuum cups are especially suitable for handling elongated goods. The soft sealing lip of the universal oval vacuum cups also enables the reliable pick-up of slightly curved products. Generously dimensioned supports prevent the deformation of thin workpieces. Models with 2.5 bellows are preferred if height and angle differences need to be compensated. Flat oval vacuum cups are available in dimensions ranging from 4 x 2 mm to 100 x 30 mm.

FIPA SO-FU series oval vacuum cups are especially suitable for handling elongated goods. The soft sealing lip of the universal oval vacuum cups also enables the reliable pick-up of slightly curved products. Generously dimensioned supports prevent the deformation of thin workpieces.

Models with 2.5 bellows are preferred if height and angle differences need to be compensated.

Flat oval vacuum cups are available in dimensions ranging from 4 x 2 mm to 100 x 30 mm.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SO-FU
Product Name Oval Suction Cups, Flat, Universal
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038413 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini - 102.020.140._* - FIPA Inc.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Stroke 3 mm (0.1181 inch)
Material Rubber
View Details
PFG Style Flat Vacuum Vacuum Cups - PA10-NBR Nitrile PFG-10A-NBR - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nitrile (NBR)
View Details