FIPA Inc. Oval Vacuum Suction Plates SOPL-S / SOPL-A

Description
The timber and glass industries require vacuum cups made of resilient, low-marking materials. FIPA SOPL-A series oval suction plates are specially designed for handling elongated and narrow products made of glass and wood. Vulcanised aluminium support plates guarantee the tight hold and high bending strength that is required. Rubber supports prevent the deformation of the workpiece and increase lateral stability. Oval vacuum cup plates made of wear-resistant natural rubber (NR) are designed for handling wood products. Oval suction plates made of low-marking nitrile rubber (NBR) are preferred for handling glass. Our Technical Sales Department is ready to assist you with special requirements.
Description
The timber and glass industries require vacuum cups made of resilient, low-marking materials. FIPA SOPL-A series oval suction plates are specially designed for handling elongated and narrow products made of glass and wood. Vulcanised aluminium support plates guarantee the tight hold and high bending strength that is required. Rubber supports prevent the deformation of the workpiece and increase lateral stability. Oval vacuum cup plates made of wear-resistant natural rubber (NR) are designed for handling wood products. Oval suction plates made of low-marking nitrile rubber (NBR) are preferred for handling glass. Our Technical Sales Department is ready to assist you with special requirements.

Suppliers

Company
Product
Description
Supplier Links
Oval Vacuum Suction Plates - SOPL-S / SOPL-A - FIPA Inc.
Durham, NC, United States
Oval Vacuum Suction Plates
SOPL-S / SOPL-A
Oval Vacuum Suction Plates SOPL-S / SOPL-A
The timber and glass industries require vacuum cups made of resilient, low-marking materials. FIPA SOPL-A series oval suction plates are specially designed for handling elongated and narrow products made of glass and wood. Vulcanised aluminium support plates guarantee the tight hold and high bending strength that is required. Rubber supports prevent the deformation of the workpiece and increase lateral stability. Oval vacuum cup plates made of wear-resistant natural rubber (NR) are designed for handling wood products. Oval suction plates made of low-marking nitrile rubber (NBR) are preferred for handling glass. Our Technical Sales Department is ready to assist you with special requirements.

The timber and glass industries require vacuum cups made of resilient, low-marking materials. FIPA SOPL-A series oval suction plates are specially designed for handling elongated and narrow products made of glass and wood. Vulcanised aluminium support plates guarantee the tight hold and high bending strength that is required. Rubber supports prevent the deformation of the workpiece and increase lateral stability.

Oval vacuum cup plates made of wear-resistant natural rubber (NR) are designed for handling wood products. Oval suction plates made of low-marking nitrile rubber (NBR) are preferred for handling glass.

Our Technical Sales Department is ready to assist you with special requirements.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SOPL-S / SOPL-A
Product Name Oval Vacuum Suction Plates
Type Oval
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038337 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
Vacuum suction cup - VASB-30-1/8-NBR - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material NBR
View Details
Vacuum Cup - Triple Bellows - VC 33A - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 36.1 mm (1.42 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
View Details
Oval Bellow Suction Cups with 1.5 Folds for Dynamic Handling of Oily and Dry Metal Sheets - SM-OB - FIPA Inc.
Specs
Type Oval; Bellows
Diameter / Max. Size 67 to 148 mm (2.64 to 5.83 inch)
Stroke 7 to 13.5 mm (0.2756 to 0.5315 inch)
View Details