FIPA Inc. Oval Bellow Suction Cups with 1.5 Folds for Dynamic Handling of Oily and Dry Metal Sheets SM-OB

Description
FIPA offers durable oval vacuum cups for handling elongated or cylindrical sheet metal workpieces. Oil resistant NBR vacuum cups can handle oily and dry metal sheets. They are highly wear resistant, non-slip and free of paint wetting and impairment substances (PWIS) silicone free. Constructive measures such as cleats on the underside of the oval vacuum cups allow them to withstand very high lateral forces that occur in the dynamic handling of metal sheets. This prevents undesired deformations due to deep-drawing effects. The highly flexible sealing lip also ensures leak-free holding of arched curved sheet metal parts. FIPA carries has various series of oval metal sheet vacuum cups in its product range: Oval flat vacuum cups from the SM-OF series Oval bellows vacuum cups from the SM-OB series
Description
FIPA offers durable oval vacuum cups for handling elongated or cylindrical sheet metal workpieces. Oil resistant NBR vacuum cups can handle oily and dry metal sheets. They are highly wear resistant, non-slip and free of paint wetting and impairment substances (PWIS) silicone free. Constructive measures such as cleats on the underside of the oval vacuum cups allow them to withstand very high lateral forces that occur in the dynamic handling of metal sheets. This prevents undesired deformations due to deep-drawing effects. The highly flexible sealing lip also ensures leak-free holding of arched curved sheet metal parts. FIPA carries has various series of oval metal sheet vacuum cups in its product range: Oval flat vacuum cups from the SM-OF series Oval bellows vacuum cups from the SM-OB series

Suppliers

Company
Product
Description
Supplier Links
Oval Bellow Suction Cups with 1.5 Folds for Dynamic Handling of Oily and Dry Metal Sheets - SM-OB - FIPA Inc.
Durham, NC, United States
Oval Bellow Suction Cups with 1.5 Folds for Dynamic Handling of Oily and Dry Metal Sheets
SM-OB
Oval Bellow Suction Cups with 1.5 Folds for Dynamic Handling of Oily and Dry Metal Sheets SM-OB
FIPA offers durable oval vacuum cups for handling elongated or cylindrical sheet metal workpieces. Oil resistant NBR vacuum cups can handle oily and dry metal sheets. They are highly wear resistant, non-slip and free of paint wetting and impairment substances (PWIS) silicone free. Constructive measures such as cleats on the underside of the oval vacuum cups allow them to withstand very high lateral forces that occur in the dynamic handling of metal sheets. This prevents undesired deformations due to deep-drawing effects. The highly flexible sealing lip also ensures leak-free holding of arched curved sheet metal parts. FIPA carries has various series of oval metal sheet vacuum cups in its product range: Oval flat vacuum cups from the SM-OF series Oval bellows vacuum cups from the SM-OB series

FIPA offers durable oval vacuum cups for handling elongated or cylindrical sheet metal workpieces. Oil resistant NBR vacuum cups can handle oily and dry metal sheets. They are highly wear resistant, non-slip and free of paint wetting and impairment substances (PWIS) silicone free. Constructive measures such as cleats on the underside of the oval vacuum cups allow them to withstand very high lateral forces that occur in the dynamic handling of metal sheets. This prevents undesired deformations due to deep-drawing effects. The highly flexible sealing lip also ensures leak-free holding of arched curved sheet metal parts.

FIPA carries has various series of oval metal sheet vacuum cups in its product range:

  • Oval flat vacuum cups from the SM-OF series
  • Oval bellows vacuum cups from the SM-OB series
Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SM-OB
Product Name Oval Bellow Suction Cups with 1.5 Folds for Dynamic Handling of Oily and Dry Metal Sheets
Type Oval; Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022749 - RS Components, Ltd.
Specs
Diameter / Max. Size 15 mm (0.5906 inch)
Material Silicone
View Details
Vacuum suction cup - ESS-4-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material VMQ (silicone)
View Details
Flat Vacuum Cups Modular - SP-F - FIPA Inc.
Specs
Type Flat
Diameter / Max. Size 5 to 155 mm (0.1969 to 6.1 inch)
Stroke 0.5000 to 6.5 mm (0.0197 to 0.2559 inch)
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 203 mm (8 inch)
Material Rubber
View Details