FIPA Inc. Temperature-resistant Flat Vacuum Cups Made of Thermalon® SKT-F

Description
Thermalon® is a high-quality material mixture that resits temperatures up to 160 °C. They do not leave marks and they are free of paint-wetting impairment substances (PWIS). Thermalon® flat vacuum cups are specially designed for the automated extraction of hot workpieces from injection moulding machines. Thanks to the Thermalon®, which is free of paint wetting impairment substances or mould release, the extracted parts can be easily painted or coated. Due to their high stability, FIPA Thermalon® flat vacuum cups also prove effective in production systems with highly dynamic grippers with fast acceleration rates.
Description
Thermalon® is a high-quality material mixture that resits temperatures up to 160 °C. They do not leave marks and they are free of paint-wetting impairment substances (PWIS). Thermalon® flat vacuum cups are specially designed for the automated extraction of hot workpieces from injection moulding machines. Thanks to the Thermalon®, which is free of paint wetting impairment substances or mould release, the extracted parts can be easily painted or coated. Due to their high stability, FIPA Thermalon® flat vacuum cups also prove effective in production systems with highly dynamic grippers with fast acceleration rates.

Suppliers

Company
Product
Description
Supplier Links
Temperature-resistant Flat Vacuum Cups Made of Thermalon® - SKT-F - FIPA Inc.
Durham, NC, United States
Temperature-resistant Flat Vacuum Cups Made of Thermalon®
SKT-F
Temperature-resistant Flat Vacuum Cups Made of Thermalon® SKT-F
Thermalon® is a high-quality material mixture that resits temperatures up to 160 °C. They do not leave marks and they are free of paint-wetting impairment substances (PWIS). Thermalon® flat vacuum cups are specially designed for the automated extraction of hot workpieces from injection moulding machines. Thanks to the Thermalon®, which is free of paint wetting impairment substances or mould release, the extracted parts can be easily painted or coated. Due to their high stability, FIPA Thermalon® flat vacuum cups also prove effective in production systems with highly dynamic grippers with fast acceleration rates.

Thermalon® is a high-quality material mixture that resits temperatures up to 160 °C. They do not leave marks and they are free of paint-wetting impairment substances (PWIS).

Thermalon® flat vacuum cups are specially designed for the automated extraction of hot workpieces from injection moulding machines. Thanks to the Thermalon®, which is free of paint wetting impairment substances or mould release, the extracted parts can be easily painted or coated.

Due to their high stability, FIPA Thermalon® flat vacuum cups also prove effective in production systems with highly dynamic grippers with fast acceleration rates.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SKT-F
Product Name Temperature-resistant Flat Vacuum Cups Made of Thermalon®
Type Flat
Diameter / Max. Size 5.5 to 62 mm (0.2165 to 2.44 inch)
Stroke 0.9000 to 4.9 mm (0.0354 to 0.1929 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HB-2-QS - Festo Corporation
Specs
Style Other
Description QS-6
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Pneumatic Suction Cups - 2022716 - RS Components, Ltd.
Specs
Diameter / Max. Size 4 mm (0.1575 inch)
Material Pur
View Details
Bellows Suction Cups with 1.5 and 4.5 Folds, Modular - SP-B - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 6 to 160 mm (0.2362 to 6.3 inch)
Stroke 2 to 41 mm (0.0787 to 1.61 inch)
View Details
Specs
Type Bellows
Diameter / Max. Size 22 mm (0.8661 inch)
Material Nitrile (NBR)
View Details