FIPA Inc. Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini 23.018.183._*

Description
Rapid processing speeds in the printing industry make paper handling a delicate matter. This requires vacuum cups and suction pads made of wear-resistant materials with long service life capable of withstanding abrasive paper. Thanks to low evacuation volumes, suction cups designed for paper are able to keep pace with the required rapid cycle times. The FIPA range includes suction pads for paper handling that are compatible with Müller-Martini machines. These compatible vacuum grippers are available in various models made of wear-resistant NR, SI, vinyl and Vulkollan®.
Description
Rapid processing speeds in the printing industry make paper handling a delicate matter. This requires vacuum cups and suction pads made of wear-resistant materials with long service life capable of withstanding abrasive paper. Thanks to low evacuation volumes, suction cups designed for paper are able to keep pace with the required rapid cycle times. The FIPA range includes suction pads for paper handling that are compatible with Müller-Martini machines. These compatible vacuum grippers are available in various models made of wear-resistant NR, SI, vinyl and Vulkollan®.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini - 23.018.183._* - FIPA Inc.
Durham, NC, United States
Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini
23.018.183._*
Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini 23.018.183._*
Rapid processing speeds in the printing industry make paper handling a delicate matter. This requires vacuum cups and suction pads made of wear-resistant materials with long service life capable of withstanding abrasive paper. Thanks to low evacuation volumes, suction cups designed for paper are able to keep pace with the required rapid cycle times. The FIPA range includes suction pads for paper handling that are compatible with Müller-Martini machines. These compatible vacuum grippers are available in various models made of wear-resistant NR, SI, vinyl and Vulkollan®.

Rapid processing speeds in the printing industry make paper handling a delicate matter. This requires vacuum cups and suction pads made of wear-resistant materials with long service life capable of withstanding abrasive paper. Thanks to low evacuation volumes, suction cups designed for paper are able to keep pace with the required rapid cycle times.

The FIPA range includes suction pads for paper handling that are compatible with Müller-Martini machines. These compatible vacuum grippers are available in various models made of wear-resistant NR, SI, vinyl and Vulkollan®.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 23.018.183._*
Product Name Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini
Diameter / Max. Size 18 mm (0.7087 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038214 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material Silicone
View Details
Suction cup insert - OASI-40 - Festo Corporation
Specs
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
High Temperature Thermalon® Oval Cups - SKT-O - FIPA Inc.
Specs
Type Oval
Diameter / Max. Size 4.5 to 75 mm (0.1772 to 2.95 inch)
Stroke 0.4000 to 2.5 mm (0.0157 to 0.0984 inch)
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details