FHD Bearings Co., Ltd. Thin Section Bearings - Reali-Slim thin section bearings - J02508XP0

Description
Reali-Slim thin section four-point contact ball bearing with seals or shields Four-point contact ball bearings with seals or shields can accommodate radial, axial and moment loads simultaneously. One bearing series is based on a single cross section which remains constant as the bore diameter increases, leading to significant space and weight savings. The integral sealing can significantly prolong bearing service life because it keeps lubricant in the bearings and contaminants out. The bearings are available with metric and inch boundary dimensions. Accommodate radial, axial and moment loads simultaneously Require considerably less axial space than two angular contact ball bearings Integral sealing prolongs bearing service life Thin cross section Lightweight Low friction High stiffness High running accuracy
Request a Quote
Description
Reali-Slim thin section four-point contact ball bearing with seals or shields Four-point contact ball bearings with seals or shields can accommodate radial, axial and moment loads simultaneously. One bearing series is based on a single cross section which remains constant as the bore diameter increases, leading to significant space and weight savings. The integral sealing can significantly prolong bearing service life because it keeps lubricant in the bearings and contaminants out. The bearings are available with metric and inch boundary dimensions. Accommodate radial, axial and moment loads simultaneously Require considerably less axial space than two angular contact ball bearings Integral sealing prolongs bearing service life Thin cross section Lightweight Low friction High stiffness High running accuracy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Section Bearings - Reali-Slim thin section bearings - J02508XP0 -  - FHD Bearings Co., Ltd.
Foshan, Guangdong, China
Thin Section Bearings - Reali-Slim thin section bearings - J02508XP0
Thin Section Bearings - Reali-Slim thin section bearings - J02508XP0
Reali-Slim thin section four-point contact ball bearing with seals or shields Four-point contact ball bearings with seals or shields can accommodate radial, axial and moment loads simultaneously. One bearing series is based on a single cross section which remains constant as the bore diameter increases, leading to significant space and weight savings. The integral sealing can significantly prolong bearing service life because it keeps lubricant in the bearings and contaminants out. The bearings are available with metric and inch boundary dimensions. Accommodate radial, axial and moment loads simultaneously Require considerably less axial space than two angular contact ball bearings Integral sealing prolongs bearing service life Thin cross section Lightweight Low friction High stiffness High running accuracy

Reali-Slim thin section four-point contact ball bearing with seals or shields

Four-point contact ball bearings with seals or shields can accommodate radial, axial and moment loads simultaneously. One bearing series is based on a single cross section which remains constant as the bore diameter increases, leading to significant space and weight savings.
The integral sealing can significantly prolong bearing service life because it keeps lubricant in the bearings and contaminants out. The bearings are available with metric and inch boundary dimensions.



  • Accommodate radial, axial and moment loads simultaneously
  • Require considerably less axial space than two angular contact ball bearings
  • Integral sealing prolongs bearing service life
  • Thin cross section
  • Lightweight
  • Low friction
  • High stiffness
  • High running accuracy
Supplier's Site

Technical Specifications

  FHD Bearings Co., Ltd.
Product Category Specialty Rotary Bearings
Product Name Thin Section Bearings - Reali-Slim thin section bearings - J02508XP0
Application Aerospace; Medical / Dental; Military; Robotics & Collaborative Robots,Semiconductor & Precision Manufacturing,Consumer Electronics & Industrial Automation
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearings - UCFL 212 -  - FHD Bearings Co., Ltd.
Specs
Application Agriculture; Heavy Machinery,Conveyor Systems & Material Handling,Industrial Fans & Blowers,Textile & Packaging Machinery
Seals / Shields Double Seal
Outside Diameter 9.8425 inch (250.000 mm)
View Details
Self-Lubricating Bearings - PTFE Self-Lubricating Bearings - PPM 081008 -  - FHD Bearings Co., Ltd.
Specs
Application Automotive; Sporting and Consumer Goods; Transportation,Industrial & Heavy Machinery,General Machinery
Outside Diameter 0.3937 inch (10.000 mm)
Overall Width 0.3150 inch (8.000 mm)
View Details
Pillow Block Bearings - UCP204 -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Application Agriculture; Conveyor & Material Handling Systems,General Industrial & Light Machinery,Food & Beverage Processing
Seals / Shields Double Seal
Outside Diameter 5.0000 inch (127.000 mm)
View Details
Thin Section Bearings - Reali-Slim thin section bearings - JHA10CL0 -  - FHD Bearings Co., Ltd.
Specs
Application Aerospace; Medical / Dental; Military; Robotics & Automation,High-End Industrial Machinery
Outside Diameter 1.3750 inch (34.925 mm)
Overall Width 0.2500 inch (6.350 mm)
View Details