F.N. Sheppard & Co. Self Tracking Belts

Description
Reasons and Applications for Using V-Guide Tracking Where pulley flanges can not be used or may interfere with products being conveyed Conveyors with long center distance where true tracking is critical Side loading or unloading applications Where the belt runs on its edge in a vertical position instead of lying flat on a conveyor surface Design Considerations When a V-guide is added to the belt it can effect the flexibility which in turn effects the minimum pulley diameter. Modifications to the V-guide can be done to improve the flexibility, such as notching. Various size V-guides can be applied. Typically the V-guide is placed on the bottom center of the belt. It can also be positioned off-center, or combination V-guides can be used on wide belts. There should be clearance between the V-guide and pulley or slider bed groove. See drawings and chart below. V-guide Sizes (Inch & Metric): O, A, B, C, K6, K8, K10, K13 V-guide Material: Urethane, PVC, Neoprene Rubber, Rubber Modified Vinyl, FDA V-guide Construction: Solid, Notched, Serrated
Description
Reasons and Applications for Using V-Guide Tracking Where pulley flanges can not be used or may interfere with products being conveyed Conveyors with long center distance where true tracking is critical Side loading or unloading applications Where the belt runs on its edge in a vertical position instead of lying flat on a conveyor surface Design Considerations When a V-guide is added to the belt it can effect the flexibility which in turn effects the minimum pulley diameter. Modifications to the V-guide can be done to improve the flexibility, such as notching. Various size V-guides can be applied. Typically the V-guide is placed on the bottom center of the belt. It can also be positioned off-center, or combination V-guides can be used on wide belts. There should be clearance between the V-guide and pulley or slider bed groove. See drawings and chart below. V-guide Sizes (Inch & Metric): O, A, B, C, K6, K8, K10, K13 V-guide Material: Urethane, PVC, Neoprene Rubber, Rubber Modified Vinyl, FDA V-guide Construction: Solid, Notched, Serrated

Suppliers

Company
Product
Description
Supplier Links
 - Self Tracking Belts - F.N. Sheppard & Co.
Erlanger, KY, USA
Self Tracking Belts
Self Tracking Belts
Reasons and Applications for Using V-Guide Tracking Where pulley flanges can not be used or may interfere with products being conveyed Conveyors with long center distance where true tracking is critical Side loading or unloading applications Where the belt runs on its edge in a vertical position instead of lying flat on a conveyor surface Design Considerations When a V-guide is added to the belt it can effect the flexibility which in turn effects the minimum pulley diameter. Modifications to the V-guide can be done to improve the flexibility, such as notching. Various size V-guides can be applied. Typically the V-guide is placed on the bottom center of the belt. It can also be positioned off-center, or combination V-guides can be used on wide belts. There should be clearance between the V-guide and pulley or slider bed groove. See drawings and chart below. V-guide Sizes (Inch & Metric): O, A, B, C, K6, K8, K10, K13 V-guide Material: Urethane, PVC, Neoprene Rubber, Rubber Modified Vinyl, FDA V-guide Construction: Solid, Notched, Serrated

Reasons and Applications for Using V-Guide Tracking

  • Where pulley flanges can not be used or may interfere with products being conveyed
  • Conveyors with long center distance where true tracking is critical
  • Side loading or unloading applications
  • Where the belt runs on its edge in a vertical position instead of lying flat on a conveyor surface

Design Considerations
When a V-guide is added to the belt it can effect the flexibility which in turn effects the minimum pulley diameter. Modifications to the V-guide can be done to improve the flexibility, such as notching. Various size V-guides can be applied. Typically the V-guide is placed on the bottom center of the belt. It can also be positioned off-center, or combination V-guides can be used on wide belts. There should be clearance between the V-guide and pulley or slider bed groove. See drawings and chart below.

  • V-guide Sizes (Inch & Metric): O, A, B, C, K6, K8, K10, K13
  • V-guide Material: Urethane, PVC, Neoprene Rubber, Rubber Modified Vinyl, FDA
  • V-guide Construction: Solid, Notched, Serrated
 - Self Tracking Belts - F.N. Sheppard & Co.
Erlanger, KY, USA
Self Tracking Belts
Self Tracking Belts
Reasons and Applications for Using V-Guide Tracking Where pulley flanges can not be used or may interfere with products being conveyed Conveyors with long center distance where true tracking is critical Side loading or unloading applications Where the belt runs on its edge in a vertical position instead of lying flat on a conveyor surface Design Considerations When a V-guide is added to the belt it can effect the flexibility which in turn effects the minimum pulley diameter. Modifications to the V-guide can be done to improve the flexibility, such as notching. Various size V-guides can be applied. Typically the V-guide is placed on the bottom center of the belt. It can also be positioned off-center, or combination V-guides can be used on wide belts. There should be clearance between the V-guide and pulley or slider bed groove. See drawings and chart below. V-guide Sizes (Inch & Metric): O, A, B, C, K6, K8, K10, K13 V-guide Material: Urethane, PVC, Neoprene Rubber, Rubber Modified Vinyl, FDA V-guide Construction: Solid, Notched, Serrated

Reasons and Applications for Using V-Guide Tracking

  • Where pulley flanges can not be used or may interfere with products being conveyed
  • Conveyors with long center distance where true tracking is critical
  • Side loading or unloading applications
  • Where the belt runs on its edge in a vertical position instead of lying flat on a conveyor surface

Design Considerations
When a V-guide is added to the belt it can effect the flexibility which in turn effects the minimum pulley diameter. Modifications to the V-guide can be done to improve the flexibility, such as notching. Various size V-guides can be applied. Typically the V-guide is placed on the bottom center of the belt. It can also be positioned off-center, or combination V-guides can be used on wide belts. There should be clearance between the V-guide and pulley or slider bed groove. See drawings and chart below.

  • V-guide Sizes (Inch & Metric): O, A, B, C, K6, K8, K10, K13
  • V-guide Material: Urethane, PVC, Neoprene Rubber, Rubber Modified Vinyl, FDA
  • V-guide Construction: Solid, Notched, Serrated

Technical Specifications

  F.N. Sheppard & Co. F.N. Sheppard & Co.
Product Category Timing Belts (inch) Timing Belts (metric)
Product Number Self Tracking Belts Self Tracking Belts
ANSI Pitch O, A, B, C
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 70 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M070090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 2056044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Number of Teeth 134
Belt Material Rubber; Rubber
View Details
 - HTD® Neoprene Base Belt - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
Metric Pitch GT 3mm (optional feature); HTD 3mm (optional feature); HTD 5mm (optional feature); HTD 8mm (optional feature); HTD 14mm (optional feature); HTD 20mm (optional feature)
Belt Material Neoprene
View Details