ExxonMobil Chemical Company - Synthetic Base Stocks Metallocene Polyalphaolefin Synthetic Base Stock SpectraSyn Elite™ 150

Description
SpectraSyn Elite™ metallocene polyalphaolefin (mPAO) advanced synthetic base oil is a high-performance polyalphaolefin (PAO) designed to provide you with better blending efficiency and performance capabilities than conventional synthetic PAO. SpectraSyn Elite mPAO base oil offers formulators the flexibility to develop innovative finished lubricants to help meet the growing demand for energy efficiency and product durability. Available in 65, 150 and 300 cSt at 100°C, SpectraSyn Elite mPAO is created using our proprietary metallocene catalyst technology. Particularly well-suited for industrial oils requiring high stability under severe operating conditions, SpectraSyn Elite mPAO base oil can be used in combination with lower-viscosity fluids (PAO, mineral oils) to achieve a wide range of industrial and automotive lubricants and greases. Benefits Viscosity index range, for high performance at a wide temperature range Shear stability, for long drain intervals Low-temperature properties, for cold-start capability and fluidity
Request a Quote
Description
SpectraSyn Elite™ metallocene polyalphaolefin (mPAO) advanced synthetic base oil is a high-performance polyalphaolefin (PAO) designed to provide you with better blending efficiency and performance capabilities than conventional synthetic PAO. SpectraSyn Elite mPAO base oil offers formulators the flexibility to develop innovative finished lubricants to help meet the growing demand for energy efficiency and product durability. Available in 65, 150 and 300 cSt at 100°C, SpectraSyn Elite mPAO is created using our proprietary metallocene catalyst technology. Particularly well-suited for industrial oils requiring high stability under severe operating conditions, SpectraSyn Elite mPAO base oil can be used in combination with lower-viscosity fluids (PAO, mineral oils) to achieve a wide range of industrial and automotive lubricants and greases. Benefits Viscosity index range, for high performance at a wide temperature range Shear stability, for long drain intervals Low-temperature properties, for cold-start capability and fluidity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SpectraSyn Elite,Ñ¢ 150 is a metallocene polyalphaolefin (mPAO) synthetic base stock designed for high-performance lubrication applications. This advanced basestock features a high viscosity index (VI) of 210, which allows for effective performance across a wide temperature range. It exhibits excellent shear stability, making it suitable for long drain intervals in industrial oils, and demonstrates low-temperature properties with a pour point of -27°F (-33°C), enhancing cold-start capabilities. The product has a kinematic viscosity of 156 cSt at 212°F (100°C) and 1649 cSt at 104°F (40°C), indicating its suitability for various lubrication needs. With a specific gravity of 0.849 and a flash point of 531°F (277°C), SpectraSyn Elite,Ñ¢ 150 is formulated to meet the demands of severe operating conditions. This product is available globally, including regions such as North America, Europe, and Asia Pacific, providing flexibility for formulators looking to develop innovative lubricants.

Datasheet Summary
Powered by GS/AI

SpectraSyn Elite,Ñ¢ 150 is a metallocene polyalphaolefin (mPAO) synthetic base stock designed for high-performance lubrication applications. This advanced basestock features a high viscosity index (VI) of 210, which allows for effective performance across a wide temperature range. It exhibits excellent shear stability, making it suitable for long drain intervals in industrial oils, and demonstrates low-temperature properties with a pour point of -27°F (-33°C), enhancing cold-start capabilities. The product has a kinematic viscosity of 156 cSt at 212°F (100°C) and 1649 cSt at 104°F (40°C), indicating its suitability for various lubrication needs. With a specific gravity of 0.849 and a flash point of 531°F (277°C), SpectraSyn Elite,Ñ¢ 150 is formulated to meet the demands of severe operating conditions. This product is available globally, including regions such as North America, Europe, and Asia Pacific, providing flexibility for formulators looking to develop innovative lubricants.

Suppliers

Company
Product
Description
Supplier Links
Metallocene Polyalphaolefin Synthetic Base Stock - SpectraSyn Elite™ 150 - ExxonMobil Chemical Company - Synthetic Base Stocks
Spring, TX, United States
Metallocene Polyalphaolefin Synthetic Base Stock
SpectraSyn Elite™ 150
Metallocene Polyalphaolefin Synthetic Base Stock SpectraSyn Elite™ 150
SpectraSyn Elite™ metallocene polyalphaolefin (mPAO) advanced synthetic base oil is a high-performance polyalphaolefin (PAO) designed to provide you with better blending efficiency and performance capabilities than conventional synthetic PAO. SpectraSyn Elite mPAO base oil offers formulators the flexibility to develop innovative finished lubricants to help meet the growing demand for energy efficiency and product durability. Available in 65, 150 and 300 cSt at 100°C, SpectraSyn Elite mPAO is created using our proprietary metallocene catalyst technology. Particularly well-suited for industrial oils requiring high stability under severe operating conditions, SpectraSyn Elite mPAO base oil can be used in combination with lower-viscosity fluids (PAO, mineral oils) to achieve a wide range of industrial and automotive lubricants and greases. Benefits Viscosity index range, for high performance at a wide temperature range Shear stability, for long drain intervals Low-temperature properties, for cold-start capability and fluidity

SpectraSyn Elite™ metallocene polyalphaolefin (mPAO) advanced synthetic base oil is a high-performance polyalphaolefin (PAO) designed to provide you with better blending efficiency and performance capabilities than conventional synthetic PAO.

SpectraSyn Elite mPAO base oil offers formulators the flexibility to develop innovative finished lubricants to help meet the growing demand for energy efficiency and product durability. Available in 65, 150 and 300 cSt at 100°C, SpectraSyn Elite mPAO is created using our proprietary metallocene catalyst technology.

Particularly well-suited for industrial oils requiring high stability under severe operating conditions, SpectraSyn Elite mPAO base oil can be used in combination with lower-viscosity fluids (PAO, mineral oils) to achieve a wide range of industrial and automotive lubricants and greases.

Benefits

  • Viscosity index range, for high performance at a wide temperature range
  • Shear stability, for long drain intervals
  • Low-temperature properties, for cold-start capability and fluidity
Supplier's Site Datasheet

Technical Specifications

  ExxonMobil Chemical Company - Synthetic Base Stocks
Product Category Base and Process Oils
Product Number SpectraSyn Elite™ 150
Product Name Metallocene Polyalphaolefin Synthetic Base Stock
Composition / Chemistry Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Grade / Approvals ASTM D4052, ASTM D1500/D6045, ASTM D445, ASTM D2270, ASTM D5950/D97, ASTM D92, ASTM D6304, ASTM D974
Applications Automotive or Transportation; Machine, Gears, Spindles, Ways and Final Drives; Industrial
Kinematic Viscosity 1649.0 cSt (0.0177 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

High Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 40 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Grade / Approvals ASTM: D4052, D1500, D445, D2270, D5950/D97, D92, D6304, D974 (mod), D2983, D1331A, D1250, D972, D972 (mod), D2879, D877, D611
Applications Automotive or Transportation; Internal Combustion Engines; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Industrial
View Details
Low Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 2B - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Grade / Approvals ASTM: D4052, D1500, D445, D5950/D97, D92, D6304, D974 (mod), D2879, D877, D611
Applications Automotive or Transportation; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives; Heavy-duty Diesel Engines, Transmissions, Industrial Applications
View Details
Polyaphaolefin (PAO) Base Stock - SpectraSyn Plus™ 6 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Grade / Approvals ASTM: D4052, D1500, D445, D2270, D5950/D97, D92, D5800/DIN51581, D6304, D1218, D974 (mod), D4684, D2983, D5293, D1250, D972 (mod), D2879, D924, D878
Applications Automotive or Transportation; Internal Combustion Engines; Heavy-duty Diesel Engines, Transmissions, Industrial Applications
View Details
Low Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 5 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Grade / Approvals ASTM: D4052, D1500, D445, D2270, D5950/D97, D92, D5800/DIN51581, D6304, D974 (mod), D468, D5293
Applications Automotive or Transportation; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives; Heavy-duty Diesel Engines, Transmissions, Industrial Applications
View Details