ExxonMobil Chemical Company - Synthetic Base Stocks High Viscosity Polyaphaolefin (PAO) Base Stock SpectraSyn™ 40

Description
High viscosity polyalphaolefins SpectraSyn™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under harsh operating conditions.
Request a Quote
Description
High viscosity polyalphaolefins SpectraSyn™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under harsh operating conditions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SpectraSyn,Ñ¢ 40 is a high viscosity polyalphaolefin (PAO) base stock designed for industrial applications requiring enhanced stability under extreme operating conditions. It features low temperature properties, including a pour point of -33°F (-36°C) and a viscosity index of 147, which contribute to improved flow at low temperatures and increased film thickness at high temperatures. The product exhibits low volatility and excellent thermal stability, making it suitable for use in conjunction with lower viscosity fluids to achieve a wide range of ISO VG industrial and automotive gear oils. Key characteristics include a kinematic viscosity of 39.0 cSt at 212°F (100°C) and 396 cSt at 104°F (40°C), along with a flash point of 538°F (281°C) and a total acid number of less than 0.10 mg KOH/g. SpectraSyn,Ñ¢ 40 is available globally, including regions such as North America, Europe, and Asia Pacific.

Datasheet Summary
Powered by GS/AI

SpectraSyn,Ñ¢ 40 is a high viscosity polyalphaolefin (PAO) base stock designed for industrial applications requiring enhanced stability under extreme operating conditions. It features low temperature properties, including a pour point of -33°F (-36°C) and a viscosity index of 147, which contribute to improved flow at low temperatures and increased film thickness at high temperatures. The product exhibits low volatility and excellent thermal stability, making it suitable for use in conjunction with lower viscosity fluids to achieve a wide range of ISO VG industrial and automotive gear oils. Key characteristics include a kinematic viscosity of 39.0 cSt at 212°F (100°C) and 396 cSt at 104°F (40°C), along with a flash point of 538°F (281°C) and a total acid number of less than 0.10 mg KOH/g. SpectraSyn,Ñ¢ 40 is available globally, including regions such as North America, Europe, and Asia Pacific.

Suppliers

Company
Product
Description
Supplier Links
High Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 40 - ExxonMobil Chemical Company - Synthetic Base Stocks
Spring, TX, United States
High Viscosity Polyaphaolefin (PAO) Base Stock
SpectraSyn™ 40
High Viscosity Polyaphaolefin (PAO) Base Stock SpectraSyn™ 40
High viscosity polyalphaolefins SpectraSyn™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under harsh operating conditions.

High viscosity polyalphaolefins

SpectraSyn™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under harsh operating conditions.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil Chemical Company - Synthetic Base Stocks
Product Category Base and Process Oils
Product Number SpectraSyn™ 40
Product Name High Viscosity Polyaphaolefin (PAO) Base Stock
Composition / Chemistry Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Grade / Approvals ASTM: D4052, D1500, D445, D2270, D5950/D97, D92, D6304, D974 (mod), D2983, D1331A, D1250, D972, D972 (mod), D2879, D877, D611
Applications Automotive or Transportation; Internal Combustion Engines; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Industrial
Kinematic Viscosity 396.0 cSt (0.0043 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Adipate Ester Base Stock - Esterex™ A41 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic; Ester / Diester
Grade / Approvals API Category Group V; OECD 301F; ASTM: D4052, D1500, D445, D2270, D5950/D97, D92, D93, D5800/DIN51581, D1218, D972 (mod), D1250, D2272
Applications Aerospace; Automotive or Transportation; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Industrial, Turbine
View Details
Metallocene Polyalphaolefin Synthetic Base Stock - SpectraSyn Elite™ 150 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Grade / Approvals ASTM D4052, ASTM D1500/D6045, ASTM D445, ASTM D2270, ASTM D5950/D97, ASTM D92, ASTM D6304, ASTM D974
Applications Automotive or Transportation; Machine, Gears, Spindles, Ways and Final Drives; Industrial
View Details
Adipate Ester Base Stock - Esterex™ A41 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic; Ester / Diester
Grade / Approvals API Category Group V; OECD 301F; ASTM: D4052, D1500, D445, D2270, D5950/D97, D92, D93, D5800/DIN51581, D1218, D972 (mod), D1250, D2272
Applications Aerospace; Automotive or Transportation; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Industrial, Turbine
View Details
Metallocene Polyalphaolefin Synthetic Base Stock - SpectraSyn Elite™ 65 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Grade / Approvals ASTM D4052, ASTM D1500/D6045, ASTM D445, ASTM D2270, ASTM D5950/D97, ASTM D92, ASTM D6304, ASTM D974
Applications Automotive or Transportation; Machine, Gears, Spindles, Ways and Final Drives; Industrial
View Details