ExxonMobil Chemical Company - Synthetic Base Stocks High Viscosity Polyaphaolefin (PAO) Base Stock SpectraSyn™ 100

Description
High viscosity polyalphaolefins SpectraSyn™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under harsh operating conditions.
Request a Quote
Description
High viscosity polyalphaolefins SpectraSyn™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under harsh operating conditions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SpectraSyn,Ñ¢ 100 is a high viscosity polyalphaolefin (PAO) base stock designed for industrial applications requiring enhanced stability under extreme conditions. It features low temperature properties, including a pour point of -22°F (-30°C) and a high viscosity index of 170, which facilitates improved flow at low temperatures and increased film thickness at elevated temperatures. The product exhibits low volatility and excellent thermal stability, making it suitable for use in conjunction with lower viscosity fluids to achieve a wide range of ISO VG industrial and automotive gear oils. Key physical properties include a kinematic viscosity of 100 cSt at 212°F (100°C) and 1240 cSt at 104°F (40°C), with a Brookfield viscosity of 745,000 cP at -15°F (-26°C). The flash point is recorded at 541°F (283°C), indicating good thermal resistance. SpectraSyn,Ñ¢ 100 is also characterized by a low total acid number of less than 0.10 mg KOH/g and minimal water content of less than 50 ppm. This product is available in multiple regions, including North America, Europe, and Asia Pacific.

Datasheet Summary
Powered by GS/AI

SpectraSyn,Ñ¢ 100 is a high viscosity polyalphaolefin (PAO) base stock designed for industrial applications requiring enhanced stability under extreme conditions. It features low temperature properties, including a pour point of -22°F (-30°C) and a high viscosity index of 170, which facilitates improved flow at low temperatures and increased film thickness at elevated temperatures. The product exhibits low volatility and excellent thermal stability, making it suitable for use in conjunction with lower viscosity fluids to achieve a wide range of ISO VG industrial and automotive gear oils. Key physical properties include a kinematic viscosity of 100 cSt at 212°F (100°C) and 1240 cSt at 104°F (40°C), with a Brookfield viscosity of 745,000 cP at -15°F (-26°C). The flash point is recorded at 541°F (283°C), indicating good thermal resistance. SpectraSyn,Ñ¢ 100 is also characterized by a low total acid number of less than 0.10 mg KOH/g and minimal water content of less than 50 ppm. This product is available in multiple regions, including North America, Europe, and Asia Pacific.

Suppliers

Company
Product
Description
Supplier Links
High Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 100 - ExxonMobil Chemical Company - Synthetic Base Stocks
Spring, TX, United States
High Viscosity Polyaphaolefin (PAO) Base Stock
SpectraSyn™ 100
High Viscosity Polyaphaolefin (PAO) Base Stock SpectraSyn™ 100
High viscosity polyalphaolefins SpectraSyn™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under harsh operating conditions.

High viscosity polyalphaolefins

SpectraSyn™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under harsh operating conditions.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil Chemical Company - Synthetic Base Stocks
Product Category Oil Additives and Fluid Additives
Product Number SpectraSyn™ 100
Product Name High Viscosity Polyaphaolefin (PAO) Base Stock
Composition / Chemistry Synthetic or Semi-synthetic
Unlock Full Specs
to access all available technical data

Similar Products

Phthalate Ester Base Stock - Esterex™ P81 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic
Grade / Approvals API Category Group V; OECD 301F; ASTM: D4052, D1500, D445, D2270, D5950/D97, D92, D93, D5800/DIN51581, D1218, D972 (mod), D1250, D2272, D6304
Features Aerosol, Sprayable or Misting
View Details
Polyaphaolefin (PAO) Base Stock - SpectraSyn Plus™ 3.6 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic
Grade / Approvals ASTM: D4052, D1500, D445, D2270, D5950/D97, D92, D5800/DIN51581, D6304, D1218, D974 (mod), D4684, D2983, D5293, D1250, D972 (mod), D2879, D924, D877
Kinematic Viscosity 1649.0 cSt (0.0177 ft²/sec)
View Details
Low Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 8 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic
Grade / Approvals ASTM: D4052, D1500, D445, D2270, D5950/D97, D92, D5800/DIN51581, D6304, D1218, D974 (mod), D4684, D2983, D5293, D1250, D972 (mod), D2879, D924, D877
Kinematic Viscosity 48.0 cSt (5.17E-4 ft²/sec)
View Details
Low Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 6 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic
Grade / Approvals ASTM: D4052, D1500, D445, D2270, D5950/D97, D92, D5800/DIN51581, D6304, D1218, D974 (mod), D4684, D2983, D5293, D1250, D972 (mod), D2879, D924, D877
Kinematic Viscosity 31.0 cSt (3.34E-4 ft²/sec)
View Details