ExxonMobil Chemical Company - Synthetic Base Stocks Datasheets for Oil Additives and Fluid Additives
Oil additives and fluid additives are chemical substances that are added to oils and industrial fluids to impart or improve certain properties. They are used with lubricants, coolants, thermal oils, greases, metal working fluids, and other application-specific fluids.
Oil Additives and Fluid Additives: Learn more
| Product Name | Notes |
|---|---|
| Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a... | |
| Low viscosity polyalphaolefins Available in viscosity ranges between 2 to 10 cSt at 100°C, SpectraSyn™ Lo Vis (Low Viscosity) PAO (polyalphaolefins) are used to formulate synthetic lubricants and for upgrading... | |
| Polyalphaolefin plus SpectraSyn Plus™ polyalphaolefins (PAO) provide an unsurpassed combination of volatility and low-temperature fluidity (Noack and CCS viscosity) relative to conventional PAO. Benefits Extended drain intervals Improved energy efficiency... | |
| Polyalphaolefin plus SpectraSyn Plus™ polyalphaolefins (PAO) provide an unsurpassed combination of volatility and low-temperature fluidity (Noack and CCS viscosity) relative to conventional PAO. Benefits Extended drain intervals Improved energy efficiency... | |
| High viscosity polyalphaolefins SpectraSyn™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under... | |
| Available in high- and low-viscosity grades, Synesstic™ AN (Alkylated Naphthalene) base stocks are well-suited for lubricants in a variety of automotive and industrial applications. Lubricants formulated with Synesstic AN can... | |
| SpectraSyn Elite™ metallocene polyalphaolefin (mPAO) advanced synthetic base oil is a high-performance polyalphaolefin (PAO) designed to provide you with better blending efficiency and performance capabilities than conventional synthetic PAO. SpectraSyn... |