ExxonMobil Exceed™ Flow PP7935E1 is a polypropylene impact copolymer resin for compounding and injection molding, supplied as natural-colored pellets. It has a melt flow rate of 60 g/10 min at 230°C/2.16 kg, a density of 0.900 g/cm³, a tensile yield strength of 30.4 MPa, a flexural modulus of 1650 to 1870 MPa, and a notched Izod impact strength of 5.6 kJ/m² at 23°C. It achieves a heat deflection temperature of 121°C at 66 psi unannealed and 127°C when annealed, with a Rockwell hardness of 101.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP7935E1 |
| Product Name | ExxonMobil™ Polypropylene (PP), Impact copolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |