ExxonMobil™ PP7035E4 is a polypropylene impact copolymer resin in pellet form for injection molding, used in bottles, furniture, rigid packaging, and consumer applications. It has a melt flow rate of 35 g/10 min at 230°C/2.16 kg, a density of 0.900 g/cm³, a tensile strength at yield of 22.8 MPa, a flexural modulus of 1050 to 1180 MPa depending on test speed, and notched Izod impact energy of 48 J/m at -18°C and 110 J/m at 23°C. The material exhibits a Rockwell hardness of 91 and a deflection temperature under load of 84.9°C at 66 psi. It is supplied in natural color and is not rated for medical use without explicit approval from ExxonMobil.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP7035E4 |
| Product Name | ExxonMobil™ Polypropylene (PP), Impact copolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |