ExxonMobil PP1074KNE1 is a nucleated polypropylene homopolymer resin for injection molding, supplied as natural-colored pellets. It has a melt flow rate of 20 g/10 min at 230°C/2.16 kg and a density of 0.900 g/cm³. The material exhibits a tensile strength at yield of 38.3 MPa, a flexural modulus of 1810 MPa at 0.051 in/min, and a Notched Izod impact energy of 19 J/m at -20°C. It is autoclave, ethylene oxide, and steam sterilizable, with a heat deflection temperature of 120°C at 66 psi. The Rockwell hardness is 109. The resin is designed for general-purpose applications such as bottles, closures, and packaging.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP1074KNE1 |
| Product Name | ExxonMobil™ Polypropylene (PP), Homopolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |