ExxonMobil,Ñ¢ HD 6207, also known as ExxonMobil,Ñ¢ HDPE HYA 800, is a homopolymer high-density polyethylene (HDPE) grade noted for its high stiffness, rigidity, and flow characteristics. This product is suitable for various applications, including drainage pipes, food packaging, and liquid food containers for milk, water, and juices. The typical density of this resin is 0.961 g/cm², with a melt index of 0.70 g/10 min at 190°C under 2.16 kg load, and a high load melt index of 46 g/10 min at the same temperature under 21.6 kg load. The Vicat softening temperature is recorded at 261°F (127°C). Mechanical properties include a tensile modulus of 200,000 psi (1400 MPa) and a tensile strength at yield of 3,600 psi (25 MPa). The material exhibits an elongation at break of over 100% and a notched Izod impact strength of 4.5 ft¬?lb/in² (9.5 kJ/m¬=). ExxonMobil,Ñ¢ HD 6207 includes a thermal stabilizer and is available in regions such as Africa, the Middle East, Asia Pacific, and Europe. However, it is important to note that this product is not intended for medical applications and compliance with food contact regulations should be verified with a customer service representative.
Balance of processability, toughness, stiffness and environmental stress crack resistance.
| ExxonMobil - Polyethylene Products | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Number | ExxonMobil™ HDPE HYA 800 |
| Product Name | ExxonMobil™ HDPE Product Grades |
| Applications | Molding |