ExxonMobil - Polyethylene Products ExxonMobil™ HDPE Product Grades ExxonMobil™ HDPE HTA 108

Description
Balance of processability, toughness, stiffness and environmental stress crack resistance.
Request a Quote
Description
Balance of processability, toughness, stiffness and environmental stress crack resistance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ExxonMobil,Ñ¢ HD 6207FL, also known as ExxonMobil,Ñ¢ HDPE HTA 108, is a high-density polyethylene (HDPE) film grade designed to enhance stiffness and barrier properties in coextrusion or polyethylene blends. This homopolymer is particularly effective when blended with linear low-density polyethylene (LLDPE) or metallocene LLDPE, improving their processability. The product has a density of 0.961 g/cm² and a melt index of 0.70 g/10 min at 190°C under 2.16 kg load. It exhibits a high load melt index of 46 g/10 min at the same temperature under 21.6 kg load. The Vicat softening temperature is recorded at 261°F (127°C). In terms of film properties, it demonstrates a tensile strength at break of 8700 psi (60 MPa) in the machine direction and 4500 psi (31 MPa) in the transverse direction, with an elongation at break of 510% in the machine direction and 2% in the transverse direction. ExxonMobil,Ñ¢ HD 6207FL is suitable for a variety of applications including blown film, food packaging, industrial packaging, and multilayer packaging films. It is important to note that while this product is designed for general packaging applications, it is not intended for medical use. Compliance with food contact regulations should be verified with ExxonMobil Chemical Customer Service.

Datasheet Summary
Powered by GS/AI

ExxonMobil,Ñ¢ HD 6207FL, also known as ExxonMobil,Ñ¢ HDPE HTA 108, is a high-density polyethylene (HDPE) film grade designed to enhance stiffness and barrier properties in coextrusion or polyethylene blends. This homopolymer is particularly effective when blended with linear low-density polyethylene (LLDPE) or metallocene LLDPE, improving their processability. The product has a density of 0.961 g/cm² and a melt index of 0.70 g/10 min at 190°C under 2.16 kg load. It exhibits a high load melt index of 46 g/10 min at the same temperature under 21.6 kg load. The Vicat softening temperature is recorded at 261°F (127°C). In terms of film properties, it demonstrates a tensile strength at break of 8700 psi (60 MPa) in the machine direction and 4500 psi (31 MPa) in the transverse direction, with an elongation at break of 510% in the machine direction and 2% in the transverse direction. ExxonMobil,Ñ¢ HD 6207FL is suitable for a variety of applications including blown film, food packaging, industrial packaging, and multilayer packaging films. It is important to note that while this product is designed for general packaging applications, it is not intended for medical use. Compliance with food contact regulations should be verified with ExxonMobil Chemical Customer Service.

Suppliers

Company
Product
Description
Supplier Links
ExxonMobil™ HDPE Product Grades - ExxonMobil™ HDPE HTA 108 - ExxonMobil - Polyethylene Products
Spring, TX, United States
ExxonMobil™ HDPE Product Grades
ExxonMobil™ HDPE HTA 108
ExxonMobil™ HDPE Product Grades ExxonMobil™ HDPE HTA 108
Balance of processability, toughness, stiffness and environmental stress crack resistance.

Balance of processability, toughness, stiffness and environmental stress crack resistance.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil - Polyethylene Products
Product Category Chemical Additives and Agents
Product Number ExxonMobil™ HDPE HTA 108
Product Name ExxonMobil™ HDPE Product Grades
Applications Molding
Unlock Full Specs
to access all available technical data

Similar Products

Escorene™ Ultra EVA - Escorene™ Ultra LD 761.36 - ExxonMobil - Polyethylene Products
Specs
Applications Adhesives or Sealants
View Details
ExxonMobil™ LDPE - ExxonMobil™ LDPE LD 123.LN - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Applications Coatings or Paint
View Details