ExxonMobil - Polyethylene Products Exceed™ Performance PE Polymers Exceed™ 3518PA Wire & Cable

Description
Used to formulate a wide range of film structures offering superior mechanical performance for highly demanding end-use applications.
Request a Quote
Description
Used to formulate a wide range of film structures offering superior mechanical performance for highly demanding end-use applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Exceed,Ñ¢ 3518PA Wire & Cable is a metallocene polyethylene performance polymer resin specifically designed for applications in wire and cable manufacturing. This ethylene 1-hexene copolymer enhances mechanical properties such as tensile strength, elongation, tear resistance, and crack resistance, making it suitable for various working conditions. It is particularly effective as a blend partner in halogen-free flame retardant compounds and cable jacketing. The product is available in pellet form and is suitable for high, medium, and low voltage jacketing, as well as communication cables. Key properties include a density of 0.918 g/cm², a melt index of 3.5 g/10 min, and a peak melting temperature of 237°F (114°C). The tensile strength at break is reported at 4300 psi (30 MPa) with an elongation at break of 700%. Additionally, it exhibits excellent electrical properties, including a volume resistivity of 1.4E+15 ohms¬?m. Engineers considering this product should note that sufficient carbon black or UV stabilizer may be required to meet specific cable jacketing specifications. The product is not intended for medical applications and compliance for food contact applications should be verified with ExxonMobil.

Datasheet Summary
Powered by GS/AI

Exceed,Ñ¢ 3518PA Wire & Cable is a metallocene polyethylene performance polymer resin specifically designed for applications in wire and cable manufacturing. This ethylene 1-hexene copolymer enhances mechanical properties such as tensile strength, elongation, tear resistance, and crack resistance, making it suitable for various working conditions. It is particularly effective as a blend partner in halogen-free flame retardant compounds and cable jacketing. The product is available in pellet form and is suitable for high, medium, and low voltage jacketing, as well as communication cables. Key properties include a density of 0.918 g/cm², a melt index of 3.5 g/10 min, and a peak melting temperature of 237°F (114°C). The tensile strength at break is reported at 4300 psi (30 MPa) with an elongation at break of 700%. Additionally, it exhibits excellent electrical properties, including a volume resistivity of 1.4E+15 ohms¬?m. Engineers considering this product should note that sufficient carbon black or UV stabilizer may be required to meet specific cable jacketing specifications. The product is not intended for medical applications and compliance for food contact applications should be verified with ExxonMobil.

Suppliers

Company
Product
Description
Supplier Links
Exceed™ Performance PE Polymers - Exceed™ 3518PA Wire & Cable - ExxonMobil - Polyethylene Products
Spring, TX, United States
Exceed™ Performance PE Polymers
Exceed™ 3518PA Wire & Cable
Exceed™ Performance PE Polymers Exceed™ 3518PA Wire & Cable
Used to formulate a wide range of film structures offering superior mechanical performance for highly demanding end-use applications.

Used to formulate a wide range of film structures offering superior mechanical performance for highly demanding end-use applications.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil - Polyethylene Products
Product Category Chemical Additives and Agents
Product Number Exceed™ 3518PA Wire & Cable
Product Name Exceed™ Performance PE Polymers
Applications Agriculture; Cosmetics / Personal Care; MRO / Construction
Unlock Full Specs
to access all available technical data

Similar Products

Escorene™ Ultra EVA - Escorene™ Ultra FL 00728CC - ExxonMobil - Polyethylene Products
Specs
Applications Adhesives or Sealants
View Details
Escorene™ Ultra EVA - Escorene™ Ultra UL 00112 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Applications Adhesives or Sealants
View Details