ExxonMobil - Polyethylene Products Exact™ Plastomer Resins for Film Packaging Exact™ 4056

Description
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.
Request a Quote
Description
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Exact,Ñ¢ 4056, also known as Exxtra,Ñ¢ Seal POP 2283, is an ethylene-based hexene plastomer designed for film packaging applications. It is produced using ExxonMobil Chemical's EXXPOL® Catalyst Technology and can be blended with polyolefins to enhance heat sealing performance and toughness. This resin is suitable for dispersible film and batch inclusion bag applications. The typical density of Exact,Ñ¢ 4056 is 0.883 g/cm², with a melt index of 2.2 g/10 min at 190°C under a load of 2.16 kg. The peak melting temperature is 164°F (73°C), and the Vicat softening temperature is 134°F (56.6°C). In terms of film properties, it exhibits a tensile strength at yield of 380 psi (2.6 MPa) in the machine direction (MD) and 300 psi (2.1 MPa) in the transverse direction (TD). The elongation at break is 490% MD and 640% TD, indicating good flexibility. The product also demonstrates notable impact resistance with a dart drop impact value of 620 g and tear strength values of 90 g MD and 250 g TD. It has a gloss of 79 and a haze of 2.5%, which may be relevant for applications requiring specific optical properties. Engineers considering this product should note that it is not intended for medical applications and should verify compliance for potential food contact applications with ExxonMobil Chemical representatives.

Datasheet Summary
Powered by GS/AI

Exact,Ñ¢ 4056, also known as Exxtra,Ñ¢ Seal POP 2283, is an ethylene-based hexene plastomer designed for film packaging applications. It is produced using ExxonMobil Chemical's EXXPOL® Catalyst Technology and can be blended with polyolefins to enhance heat sealing performance and toughness. This resin is suitable for dispersible film and batch inclusion bag applications. The typical density of Exact,Ñ¢ 4056 is 0.883 g/cm², with a melt index of 2.2 g/10 min at 190°C under a load of 2.16 kg. The peak melting temperature is 164°F (73°C), and the Vicat softening temperature is 134°F (56.6°C). In terms of film properties, it exhibits a tensile strength at yield of 380 psi (2.6 MPa) in the machine direction (MD) and 300 psi (2.1 MPa) in the transverse direction (TD). The elongation at break is 490% MD and 640% TD, indicating good flexibility. The product also demonstrates notable impact resistance with a dart drop impact value of 620 g and tear strength values of 90 g MD and 250 g TD. It has a gloss of 79 and a haze of 2.5%, which may be relevant for applications requiring specific optical properties. Engineers considering this product should note that it is not intended for medical applications and should verify compliance for potential food contact applications with ExxonMobil Chemical representatives.

Suppliers

Company
Product
Description
Supplier Links
Exact™ Plastomer Resins for Film Packaging - Exact™ 4056 - ExxonMobil - Polyethylene Products
Spring, TX, United States
Exact™ Plastomer Resins for Film Packaging
Exact™ 4056
Exact™ Plastomer Resins for Film Packaging Exact™ 4056
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.

Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil - Polyethylene Products
Product Category Polymers and Plastic Resins
Product Number Exact™ 4056
Product Name Exact™ Plastomer Resins for Film Packaging
Type FilmGrade; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Escor™ EAA Copolymer Resins - Escor™ 5020 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 8.30 g / 10 minutes
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151A Blown - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9900 psi (68259 KPa)
Elongation 520.0 %
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 121 ExCo - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 6.00 g / 10 minutes
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 111 Cast - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3900 psi (26890 KPa)
View Details