ExxonMobil Chemical Company - Synthetic Base Stocks Trimellitate Ester Base Stock Esterex™ TM111

Description
Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination with other fluids. Most Esterex esters are inherently biodegradable,* making them an appropriate choice for applications in which a lubricant is in contact with the environment. Benefits Good thermal and oxidative stability Low volatility Detergency and dispersancy Lubricity Biodegradability* *Biodegradability is defined by the Organization for Economic Cooperation and Development (OECD) as meeting specific biodegradation criteria under defined testing conditions. For more information on the specific product and testing information for our various grades of Esterex materials which have all been tested to OECD 301F and 301B.
Request a Quote
Description
Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination with other fluids. Most Esterex esters are inherently biodegradable,* making them an appropriate choice for applications in which a lubricant is in contact with the environment. Benefits Good thermal and oxidative stability Low volatility Detergency and dispersancy Lubricity Biodegradability* *Biodegradability is defined by the Organization for Economic Cooperation and Development (OECD) as meeting specific biodegradation criteria under defined testing conditions. For more information on the specific product and testing information for our various grades of Esterex materials which have all been tested to OECD 301F and 301B.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Esterex,Ñ¢ TM111 is a synthetic trimellitate ester base stock categorized as API Group V fluid. It exhibits excellent low-temperature properties, good lubricating characteristics, and low volatility, making it suitable for various engine and industrial lubricant applications. The product can be utilized as a sole basestock or blended with other synthetic fluids. Key properties include a specific gravity of 0.978, kinematic viscosity of 11.9 cSt at 212°F (100°C) and 124 cSt at 104°F (40°C), a pour point of -27°F (-33°C), and a flash point of 525°F (274°C). The Noack volatility is low at 1.4 wt%, and it demonstrates good hydrolytic stability with a total acid number of less than 0.16 mg KOH/g. Esterex,Ñ¢ TM111 also shows compatibility with various elastomers, including fluoroelastomers, nitriles, and polyacrylates, with specific volume and hardness changes noted. The product contains 0.2 to 0.3 wt% phenolic antioxidant, enhancing its stability. Esterex,Ñ¢ TM111 is available in multiple regions, including Asia Pacific, Latin America, and North America. Its inherent biodegradability makes it a suitable choice for environmentally sensitive applications.

Datasheet Summary
Powered by GS/AI

Esterex,Ñ¢ TM111 is a synthetic trimellitate ester base stock categorized as API Group V fluid. It exhibits excellent low-temperature properties, good lubricating characteristics, and low volatility, making it suitable for various engine and industrial lubricant applications. The product can be utilized as a sole basestock or blended with other synthetic fluids. Key properties include a specific gravity of 0.978, kinematic viscosity of 11.9 cSt at 212°F (100°C) and 124 cSt at 104°F (40°C), a pour point of -27°F (-33°C), and a flash point of 525°F (274°C). The Noack volatility is low at 1.4 wt%, and it demonstrates good hydrolytic stability with a total acid number of less than 0.16 mg KOH/g. Esterex,Ñ¢ TM111 also shows compatibility with various elastomers, including fluoroelastomers, nitriles, and polyacrylates, with specific volume and hardness changes noted. The product contains 0.2 to 0.3 wt% phenolic antioxidant, enhancing its stability. Esterex,Ñ¢ TM111 is available in multiple regions, including Asia Pacific, Latin America, and North America. Its inherent biodegradability makes it a suitable choice for environmentally sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Trimellitate Ester Base Stock - Esterex™ TM111 - ExxonMobil Chemical Company - Synthetic Base Stocks
Spring, TX, United States
Trimellitate Ester Base Stock
Esterex™ TM111
Trimellitate Ester Base Stock Esterex™ TM111
Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination with other fluids. Most Esterex esters are inherently biodegradable,* making them an appropriate choice for applications in which a lubricant is in contact with the environment. Benefits Good thermal and oxidative stability Low volatility Detergency and dispersancy Lubricity Biodegradability* *Biodegradability is defined by the Organization for Economic Cooperation and Development (OECD) as meeting specific biodegradation criteria under defined testing conditions. For more information on the specific product and testing information for our various grades of Esterex materials which have all been tested to OECD 301F and 301B.

Esters

Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants.

They can be used as a stand-alone base stock or in combination with other fluids. Most Esterex esters are inherently biodegradable,* making them an appropriate choice for applications in which a lubricant is in contact with the environment.

Benefits

  • Good thermal and oxidative stability
  • Low volatility
  • Detergency and dispersancy
  • Lubricity
  • Biodegradability*

*Biodegradability is defined by the Organization for Economic Cooperation and Development (OECD) as meeting specific biodegradation criteria under defined testing conditions. For more information on the specific product and testing information for our various grades of Esterex materials which have all been tested to OECD 301F and 301B.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil Chemical Company - Synthetic Base Stocks
Product Category Base and Process Oils
Product Number Esterex™ TM111
Product Name Trimellitate Ester Base Stock
Composition / Chemistry Synthetic or Semi-synthetic; Ester / Diester
Grade / Approvals API Category Group V; OECD 301F; ASTM: D4843, D1500, D445, D2270, D5950/D97, D92, D93, D5800/DIN51581, D1218, D972 (mod), D1250, D2272, D6304
Applications Aerospace; Automotive or Transportation; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Industrial, Turbine
Features Biodegradable
Kinematic Viscosity 124.0 cSt (0.0013 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Metallocene Polyalphaolefin Synthetic Base Stock - SpectraSyn Elite™ 300 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Grade / Approvals ASTM D4052, ASTM D1500/D6045, ASTM D445, ASTM D2270, ASTM D5950/D97, ASTM D92, ASTM D6304, ASTM D974
Applications Automotive or Transportation; Machine, Gears, Spindles, Ways and Final Drives; Industrial
View Details
Low Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 2 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Grade / Approvals ASTM: D4052, D1500, D445, D5950/D97, D92, D6304, D1218, D974 (mod), D2983, D1250, D972, D2879, D877, D611
Applications Automotive or Transportation; Internal Combustion Engines; Machine, Gears, Spindles, Ways and Final Drives; Heavy-duty Diesel Engines, Transmissions, Industrial Applications
View Details
Metallocene Polyalphaolefin Synthetic Base Stock - SpectraSyn Elite™ 300 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Grade / Approvals ASTM D4052, ASTM D1500/D6045, ASTM D445, ASTM D2270, ASTM D5950/D97, ASTM D92, ASTM D6304, ASTM D974
Applications Automotive or Transportation; Machine, Gears, Spindles, Ways and Final Drives; Industrial
View Details
Metallocene Polyalphaolefin Synthetic Base Stock - SpectraSyn Elite™ 150 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Grade / Approvals ASTM D4052, ASTM D1500/D6045, ASTM D445, ASTM D2270, ASTM D5950/D97, ASTM D92, ASTM D6304, ASTM D974
Applications Automotive or Transportation; Machine, Gears, Spindles, Ways and Final Drives; Industrial
View Details