ExxonMobil Chemical Company - Synthetic Base Stocks Polyol Ester Base Stock Esterex™ NP451

Description
Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination with other fluids. Most Esterex esters are inherently biodegradable,* making them an appropriate choice for applications in which a lubricant is in contact with the environment. Benefits Good thermal and oxidative stability Low volatility Detergency and dispersancy Lubricity Biodegradability* *Biodegradability is defined by the Organization for Economic Cooperation and Development (OECD) as meeting specific biodegradation criteria under defined testing conditions. For more information on the specific product and testing information for our various grades of Esterex materials which have all been tested to OECD 301F and 301B.
Request a Quote
Description
Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination with other fluids. Most Esterex esters are inherently biodegradable,* making them an appropriate choice for applications in which a lubricant is in contact with the environment. Benefits Good thermal and oxidative stability Low volatility Detergency and dispersancy Lubricity Biodegradability* *Biodegradability is defined by the Organization for Economic Cooperation and Development (OECD) as meeting specific biodegradation criteria under defined testing conditions. For more information on the specific product and testing information for our various grades of Esterex materials which have all been tested to OECD 301F and 301B.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Esterex,Ñ¢ NP451 is a synthetic polyol ester base stock classified as an API category Group V fluid. It exhibits excellent low-temperature properties, good lubricating characteristics, and low volatility, making it suitable for various automotive and industrial lubricant applications. This product can function effectively as a sole basestock or as a blendstock with other synthetic fluids, particularly in high-speed, highly loaded applications where energy efficiency is a priority. Key properties include a specific gravity of 0.993, a kinematic viscosity of 25.0 cSt at 40°C, and a pour point of -60°C. The product has a viscosity index of 130 and a flash point of 255°C. Esterex,Ñ¢ NP451 demonstrates a low Noack volatility of 4.6 wt% and a biodegradation rate of 83.6%, indicating its environmental compatibility. Additionally, it shows good hydrolytic stability with a total acid number of 0.01 mg KOH/g. Compatibility tests with various elastomers indicate significant volume and tensile strength changes, which should be considered in application-specific evaluations.

Datasheet Summary
Powered by GS/AI

Esterex,Ñ¢ NP451 is a synthetic polyol ester base stock classified as an API category Group V fluid. It exhibits excellent low-temperature properties, good lubricating characteristics, and low volatility, making it suitable for various automotive and industrial lubricant applications. This product can function effectively as a sole basestock or as a blendstock with other synthetic fluids, particularly in high-speed, highly loaded applications where energy efficiency is a priority. Key properties include a specific gravity of 0.993, a kinematic viscosity of 25.0 cSt at 40°C, and a pour point of -60°C. The product has a viscosity index of 130 and a flash point of 255°C. Esterex,Ñ¢ NP451 demonstrates a low Noack volatility of 4.6 wt% and a biodegradation rate of 83.6%, indicating its environmental compatibility. Additionally, it shows good hydrolytic stability with a total acid number of 0.01 mg KOH/g. Compatibility tests with various elastomers indicate significant volume and tensile strength changes, which should be considered in application-specific evaluations.

Suppliers

Company
Product
Description
Supplier Links
Polyol Ester Base Stock - Esterex™ NP451 - ExxonMobil Chemical Company - Synthetic Base Stocks
Spring, TX, United States
Polyol Ester Base Stock
Esterex™ NP451
Polyol Ester Base Stock Esterex™ NP451
Esters Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants. They can be used as a stand-alone base stock or in combination with other fluids. Most Esterex esters are inherently biodegradable,* making them an appropriate choice for applications in which a lubricant is in contact with the environment. Benefits Good thermal and oxidative stability Low volatility Detergency and dispersancy Lubricity Biodegradability* *Biodegradability is defined by the Organization for Economic Cooperation and Development (OECD) as meeting specific biodegradation criteria under defined testing conditions. For more information on the specific product and testing information for our various grades of Esterex materials which have all been tested to OECD 301F and 301B.

Esters

Ranging from disbasic to polyol, Esterex™ esters are organic esters well-suited for lubricant applications, including automotive, textile, industrial, aviation, turbine and compressor lubricants.

They can be used as a stand-alone base stock or in combination with other fluids. Most Esterex esters are inherently biodegradable,* making them an appropriate choice for applications in which a lubricant is in contact with the environment.

Benefits

  • Good thermal and oxidative stability
  • Low volatility
  • Detergency and dispersancy
  • Lubricity
  • Biodegradability*

*Biodegradability is defined by the Organization for Economic Cooperation and Development (OECD) as meeting specific biodegradation criteria under defined testing conditions. For more information on the specific product and testing information for our various grades of Esterex materials which have all been tested to OECD 301F and 301B.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil Chemical Company - Synthetic Base Stocks
Product Category Oil Additives and Fluid Additives
Product Number Esterex™ NP451
Product Name Polyol Ester Base Stock
Composition / Chemistry Synthetic or Semi-synthetic
Grade / Approvals API Category Group V; OECD 301F; ASTM: D4052, D1500, D445, D2270, D5950/D97, D92, D93, D5800/DIN51581, D1218, D972 (mod), D1250, D2272
Features Aerosol, Sprayable or Misting
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 2 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic
Grade / Approvals ASTM: D4052, D1500, D445, D5950/D97, D92, D6304, D1218, D974 (mod), D2983, D1250, D972, D2879, D877, D611
Kinematic Viscosity 5.0 cSt (5.38E-5 ft²/sec)
View Details
Adipate Ester Base Stock - Esterex™ A32 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic
Grade / Approvals API Category Group V; BRCP 4843, OECD 301F; ASTM: D1500, D445, D2270, D5950/D97, D92, D93, D5800/DIN51581, D6304, D1218, D974 (mod), D972 (mod), D1250
Features Aerosol, Sprayable or Misting
View Details
Alkylated Naphthalene Base Stock - Synesstic™ 12 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic
Grade / Approvals FCN 915 & 899; ASTM - D4052, D1500, D445, D2270, D5950/D97, D92, D93, D6304, D972, D2983, D5800/DIN51581, D1159 (mod), E1064, D974 (mod)
Kinematic Viscosity 109.0 cSt (0.0012 ft²/sec)
View Details
Low Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 8 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic
Grade / Approvals ASTM: D4052, D1500, D445, D2270, D5950/D97, D92, D5800/DIN51581, D6304, D1218, D974 (mod), D4684, D2983, D5293, D1250, D972 (mod), D2879, D924, D877
Kinematic Viscosity 48.0 cSt (5.17E-4 ft²/sec)
View Details