Enable,Ñ¢ 2705MC, also known as Exceed,Ñ¢ Flow m 0527.MC, is a metallocene polyethylene resin characterized as an ethylene 1-hexene copolymer. This product offers a favorable balance of processing and film properties, making it suitable for applications that require high tensile strength, impact resistance, and puncture resistance. It is particularly effective in replacing high-pressure low-density polyethylene (LDPE) in various applications due to its enhanced toughness and superior drawdown capabilities. The resin has a density of 0.927 g/cm² and a melt index of 0.50 g/10 min at 190°C. Its peak melting temperature is 246°F (119°C), with a Vicat softening temperature of 237°F (114°C). In terms of film properties, it exhibits a tensile strength at yield of 1900 psi (13 MPa) in the machine direction and 2100 psi (15 MPa) in the transverse direction. The elongation at break is notably high, reaching 520% in the machine direction and 760% in the transverse direction. Enable,Ñ¢ 2705MC is suitable for a wide range of applications, including blown film, collation shrink, food packaging, form fill and seal packaging, heavy-duty bags, lamination film, multilayer packaging film, shrink film, and stand-up pouches. It is available in multiple regions, including North America, Europe, Asia Pacific, Latin America, and the Middle East. However, it is important to note that this product is not intended for medical applications and compliance with food contact regulations should be verified with ExxonMobil.
Allows film converters to further enhance their business with more stable operations, improve line output and downgauging — in one single polymer for mono- and coextrusion operations.
| ExxonMobil - Polyethylene Products | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Number | Enable™ 2705MC |
| Product Name | Enable™ Performance PE Polymers |
| Applications | Agriculture; Cosmetics / Personal Care; MRO / Construction |