Hewlett Packard Enterprise Flash-enabled Storage Arrays MSA Storage

Description
Looking for seriously simple and affordable flash storage? The HPE MSA SAN Storage is a hybrid flash system designed for affordable application acceleration for small and remote office deployments. Don’t let the low cost fool you it gives you the combination of simplicity, flexibility and advanced features you many not expect in an entry-priced array. Start with 1.6 TB of flash capacity included and scale as needed with any combination of solid state disks (SSD), high-performance enterprise, or lower-cost midline SAS-based drives. The HPE MSA SAN Storage has been the industry-leading entry storage Fibre Channel (FC) platform for the past eight years, with nearly 500,000 systems sold worldwide1. Delivering performance in excess of 200,000 IOPS, it can save you up to 40%[2] with an all-inclusive software suite and 1.6 TB of flash capacity included. It’s seriously simple and affordable flash storage to help you get high performance for a low cost. Capacity 614 TB SFF or 960 TB LFF, maximum raw capacity depending on model Drive description 192 SFF SAS/MDL SAS/SSD or 96 LFF SAS/MDL SAS/SSD, maximum including expansion, supported, depending on model Host interface 16 Gb/8 Gb Fibre Channel 8-ports per system or 1 GbE/10GbE iSCSI 8-ports per system or 12 Gb SAS 8-ports per system are supported
Description
Looking for seriously simple and affordable flash storage? The HPE MSA SAN Storage is a hybrid flash system designed for affordable application acceleration for small and remote office deployments. Don’t let the low cost fool you it gives you the combination of simplicity, flexibility and advanced features you many not expect in an entry-priced array. Start with 1.6 TB of flash capacity included and scale as needed with any combination of solid state disks (SSD), high-performance enterprise, or lower-cost midline SAS-based drives. The HPE MSA SAN Storage has been the industry-leading entry storage Fibre Channel (FC) platform for the past eight years, with nearly 500,000 systems sold worldwide1. Delivering performance in excess of 200,000 IOPS, it can save you up to 40%[2] with an all-inclusive software suite and 1.6 TB of flash capacity included. It’s seriously simple and affordable flash storage to help you get high performance for a low cost. Capacity 614 TB SFF or 960 TB LFF, maximum raw capacity depending on model Drive description 192 SFF SAS/MDL SAS/SSD or 96 LFF SAS/MDL SAS/SSD, maximum including expansion, supported, depending on model Host interface 16 Gb/8 Gb Fibre Channel 8-ports per system or 1 GbE/10GbE iSCSI 8-ports per system or 12 Gb SAS 8-ports per system are supported

Suppliers

Company
Product
Description
Supplier Links
Flash-enabled Storage Arrays - MSA Storage - Hewlett Packard Enterprise
Palo Alto, CA, USA
Flash-enabled Storage Arrays
MSA Storage
Flash-enabled Storage Arrays MSA Storage
Looking for seriously simple and affordable flash storage? The HPE MSA SAN Storage is a hybrid flash system designed for affordable application acceleration for small and remote office deployments. Don’t let the low cost fool you it gives you the combination of simplicity, flexibility and advanced features you many not expect in an entry-priced array. Start with 1.6 TB of flash capacity included and scale as needed with any combination of solid state disks (SSD), high-performance enterprise, or lower-cost midline SAS-based drives. The HPE MSA SAN Storage has been the industry-leading entry storage Fibre Channel (FC) platform for the past eight years, with nearly 500,000 systems sold worldwide1. Delivering performance in excess of 200,000 IOPS, it can save you up to 40%[2] with an all-inclusive software suite and 1.6 TB of flash capacity included. It’s seriously simple and affordable flash storage to help you get high performance for a low cost. Capacity 614 TB SFF or 960 TB LFF, maximum raw capacity depending on model Drive description 192 SFF SAS/MDL SAS/SSD or 96 LFF SAS/MDL SAS/SSD, maximum including expansion, supported, depending on model Host interface 16 Gb/8 Gb Fibre Channel 8-ports per system or 1 GbE/10GbE iSCSI 8-ports per system or 12 Gb SAS 8-ports per system are supported

Looking for seriously simple and affordable flash storage? The HPE MSA SAN Storage is a hybrid flash system designed for affordable application acceleration for small and remote office deployments. Don’t let the low cost fool you it gives you the combination of simplicity, flexibility and advanced features you many not expect in an entry-priced array. Start with 1.6 TB of flash capacity included and scale as needed with any combination of solid state disks (SSD), high-performance enterprise, or lower-cost midline SAS-based drives. The HPE MSA SAN Storage has been the industry-leading entry storage Fibre Channel (FC) platform for the past eight years, with nearly 500,000 systems sold worldwide1. Delivering performance in excess of 200,000 IOPS, it can save you up to 40%[2] with an all-inclusive software suite and 1.6 TB of flash capacity included. It’s seriously simple and affordable flash storage to help you get high performance for a low cost.

Capacity

  • 614 TB SFF or 960 TB LFF, maximum raw capacity depending on model

Drive description

  • 192 SFF SAS/MDL SAS/SSD or 96 LFF SAS/MDL SAS/SSD, maximum including expansion, supported, depending on model

Host interface

  • 16 Gb/8 Gb Fibre Channel 8-ports per system or 1 GbE/10GbE iSCSI 8-ports per system or 12 Gb SAS 8-ports per system are supported
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Data Storage Systems
Product Number MSA Storage
Product Name Flash-enabled Storage Arrays
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

APACER SEMI-WT SSD 1TB 2.5
Specs
Device Type Solid State Drive
Interface SATA 6Gb/s
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Hard Drives - 1441009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Media Format Hdd
Interface USB; Usb 3.1
View Details
Iomega Corporation
Specs
Device Type Hard Drive
Interface FireWire (IEEE-1394); USB
Mounting Options Free Standing
View Details
ReadyNAS 628X-Ultimate Performance Business Data Storage - RN628X - NETGEAR Inc.
Specs
Interface USB; Gigabit LAN Ports, 10Gbps LAN Copper 10GBase-T, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Capacity 130000 GB
View Details