The XPedite8371 is a secure, high-performance, 3U VPX-REDI, single board computer based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake) and aligned to the Sensor Open System Architecture (SOSA) Payload profile (SLT3-PAY-1F1U1S1S1U
1U2F1H-14.6.11) for compute-intensive applications. Ideal for ruggedized systems requiring high-bandwidth processing and low power consumption, the XPedite8371 delivers superior performance and efficiency for today’s network information processing and high performance embedded computing applications.
The XPedite8371 integrates SecureCOTS™ technology with a Microchip PolarFire™ System-on-Chip (SoC) FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required.
The XPedite8371 supports up to 64 GB of LPDDR5 SDRAM with in-band ECC in eight channels and up to 512 GB of onboard NVMe storage. The XPedite8371 also provides fast and efficient I/O, with one 100GBASE-KR4 and two 25GBASE-KR Ethernet ports and including PCI Express through the backplane connectors. The XPedite8371 provides additional expansion capabilities by including an integrated XMC site, which includes a x4 PCI Express connection to the Intel® Core™ Ultra processor.
Wind River VxWorks, X-ES Enterprise Linux (XEL), and Linux Yocto Board Support Packages (BSPs) are available.
Features
Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake)
Designed with SecureCOTS™ technology to support enhanced security and trusted computing
Microchip PolarFire™ SoC FPGA with 256 MB SPI NOR flash
Conduction- or air-cooled 3U VPX (VITA 46) module
Compatible with multiple VITA 65 OpenVPX™ slot profiles
Ruggedized Enhanced Design Implementation (REDI) per VITA 48
Up to 64 GB of LPDDR5 SDRAM with in-band ECC
Up to 512 GB of NVMe storage
One XMC site with x4 PCI Express Gen4-capable interface
One 100GBASE-KR4 Ethernet port
Two 25GBASE-KR Ethernet ports
Two x4 PCI Express Gen4-capable interfaces
Two maintenance serial ports, software configurable as LVCMOS or RS-232
RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support
Supports SOSA Payload profile (SLT3-PAY-1F1U1S1S1U
1U2F1H-14.6.11)
SOSA-aligned to AMPS Payload profile MODA3-16.6.11-1-0-F2
C-(E18-E15)(P4F-P4F)
(E15)(G6-G2/G6)[N]
> (compatibility with other profiles may be possible, contact factory for options)
Wind River VxWorks BSP
X-ES Enterprise Linux (XEL) BSP
Linux Yocto BSP
Contact factory for availability of Microsoft Windows drivers and other operating systems
Technical Specs
Processor
Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake)
Memory
Up to 64 GB of LPDDR5 SDRAM with in-band ECC
Up to 512 GB of onboard NVMe storage
64 MB NOR boot flash
64 kB EEPROM
Security and Management
Microchip PolarFire™ SoC FPGA with 256 MB SPI NOR flash
Designed with SecureCOTS™ technology to support enhanced security and trusted computing
System voltage monitor, power-on/reset control, non-volatile write-protection control
Trusted Platform Module (TPM) 2.0
IPMI Controller (IPMC), supporting Tier 1, Tier 2, and Tier 3 operating modes
VPX (VITA 46) P0 I/O
Two IPMB connections to an IPMI Controller
VPX (VITA 46) P1 I/O
One 100GBASE-KR4 Ethernet port to P1.A
Two 25GBASE-KR Ethernet ports
Two x4 PCI Express Gen4-capable interfaces
Two maintenance serial ports, software configurable as LVCMOS or RS-232
One FPGA LVDS pair
One single-ended FPGA GPIO
XMC Site
One x4 PCI Express Gen4-capable interface
Software Support
RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support
UEFI firmware
Wind River VxWorks BSP
X-ES Enterprise Linux (XEL) BSP
Linux Yocto BSP
Contact factory for availability of Microsoft Windows drivers and other operating systems
Physical Characteristics
3U VPX-REDI conduction- or air-cooled form factor
Supports SOSA Payload profile (SLT3-PAY-1F1U1S1S1U
1U2F1H-14.6.11)
SOSA-aligned to AMPS Payload profile MODA3-16.6.11-1-0-F2
C-(E18-E15)(P4F-P4F)
(E15)(G6-G2/G6)[N]
> (compatibility with other profiles may be possible, contact factory for options)
Dimensions: 100 mm x 160 mm
1.0 in. pitch with Two-Level Maintenance (2LM) support
Environmental Requirements
Contact factory for appropriate board configuration based on environmental requirements
Supported ruggedization levels (see the X-ES Ruggedization Chart): 5
Conformal coating available as an ordering option
Thermal performance will vary based on CPU frequency and application
Contact X-ES for air-cooled development options
Power Requirements
Power will vary based on configuration and usage. Please consult factory.
The XPedite8371 is a secure, high-performance, 3U VPX-REDI, single board computer based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake) and aligned to the Sensor Open System Architecture (SOSA) Payload profile (SLT3-PAY-1F1U1S1S1U1U2F1H-14.6.11) for compute-intensive applications. Ideal for ruggedized systems requiring high-bandwidth processing and low power consumption, the XPedite8371 delivers superior performance and efficiency for today’s network information processing and high performance embedded computing applications.
The XPedite8371 integrates SecureCOTS™ technology with a Microchip PolarFire™ System-on-Chip (SoC) FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required.
The XPedite8371 supports up to 64 GB of LPDDR5 SDRAM with in-band ECC in eight channels and up to 512 GB of onboard NVMe storage. The XPedite8371 also provides fast and efficient I/O, with one 100GBASE-KR4 and two 25GBASE-KR Ethernet ports and including PCI Express through the backplane connectors. The XPedite8371 provides additional expansion capabilities by including an integrated XMC site, which includes a x4 PCI Express connection to the Intel® Core™ Ultra processor.
Wind River VxWorks, X-ES Enterprise Linux (XEL), and Linux Yocto Board Support Packages (BSPs) are available.
Features
- Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake)
- Designed with SecureCOTS™ technology to support enhanced security and trusted computing
- Microchip PolarFire™ SoC FPGA with 256 MB SPI NOR flash
- Conduction- or air-cooled 3U VPX (VITA 46) module
- Compatible with multiple VITA 65 OpenVPX™ slot profiles
- Ruggedized Enhanced Design Implementation (REDI) per VITA 48
- Up to 64 GB of LPDDR5 SDRAM with in-band ECC
- Up to 512 GB of NVMe storage
- One XMC site with x4 PCI Express Gen4-capable interface
- One 100GBASE-KR4 Ethernet port
- Two 25GBASE-KR Ethernet ports
- Two x4 PCI Express Gen4-capable interfaces
- Two maintenance serial ports, software configurable as LVCMOS or RS-232
- RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support
- Supports SOSA Payload profile (SLT3-PAY-1F1U1S1S1U1U2F1H-14.6.11)
- SOSA-aligned to AMPS Payload profile MODA3-16.6.11-1-0-F2C-(E18-E15)(P4F-P4F)(E15)(G6-G2/G6)[N]<N> (compatibility with other profiles may be possible, contact factory for options)
- Wind River VxWorks BSP
- X-ES Enterprise Linux (XEL) BSP
- Linux Yocto BSP
- Contact factory for availability of Microsoft Windows drivers and other operating systems
Technical Specs
Processor
- Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake)
Memory
- Up to 64 GB of LPDDR5 SDRAM with in-band ECC
- Up to 512 GB of onboard NVMe storage
- 64 MB NOR boot flash
- 64 kB EEPROM
Security and Management
- Microchip PolarFire™ SoC FPGA with 256 MB SPI NOR flash
- Designed with SecureCOTS™ technology to support enhanced security and trusted computing
- System voltage monitor, power-on/reset control, non-volatile write-protection control
- Trusted Platform Module (TPM) 2.0
- IPMI Controller (IPMC), supporting Tier 1, Tier 2, and Tier 3 operating modes
VPX (VITA 46) P0 I/O
- Two IPMB connections to an IPMI Controller
VPX (VITA 46) P1 I/O
- One 100GBASE-KR4 Ethernet port to P1.A
- Two 25GBASE-KR Ethernet ports
- Two x4 PCI Express Gen4-capable interfaces
- Two maintenance serial ports, software configurable as LVCMOS or RS-232
- One FPGA LVDS pair
- One single-ended FPGA GPIO
XMC Site
- One x4 PCI Express Gen4-capable interface
Software Support
- RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support
- UEFI firmware
- Wind River VxWorks BSP
- X-ES Enterprise Linux (XEL) BSP
- Linux Yocto BSP
- Contact factory for availability of Microsoft Windows drivers and other operating systems
Physical Characteristics
- 3U VPX-REDI conduction- or air-cooled form factor
- Supports SOSA Payload profile (SLT3-PAY-1F1U1S1S1U1U2F1H-14.6.11)
- SOSA-aligned to AMPS Payload profile MODA3-16.6.11-1-0-F2C-(E18-E15)(P4F-P4F)(E15)(G6-G2/G6)[N]<N> (compatibility with other profiles may be possible, contact factory for options)
- Dimensions: 100 mm x 160 mm
- 1.0 in. pitch with Two-Level Maintenance (2LM) support
Environmental Requirements
Contact factory for appropriate board configuration based on environmental requirements
- Supported ruggedization levels (see the X-ES Ruggedization Chart): 5
- Conformal coating available as an ordering option
- Thermal performance will vary based on CPU frequency and application
- Contact X-ES for air-cooled development options
Power Requirements
- Power will vary based on configuration and usage. Please consult factory.