Extreme Engineering Solutions, Inc. (X-ES) Rugged Small Form Factor (SFF) COTS 24‑Port 10 Gigabit Ethernet Switch and Router with Cisco IOS‑XE® XPand6242

Description
The XPand6242 is a Commercial-Off-The-S helf (COTS) rugged 24-port 10 Gigabit Ethernet switch and router with a compact design that maximizes processing and networking performance while minimizing SWaP. The XPand6242 provides a SWaP-optimized alternative to traditionally larger slot-based systems; it is an actual Small Form Factor (SFF) system based on two COTS XChange3031 3U VPX Gigabit Ethernet switches. The XChange3031 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. The XChange6300 Cisco IOS-XE® router XMC installed on the XChange3031 provides highly secure data, voice, and video communications to stationary and mobile network nodes. This fully ruggedized system is designed to meet the rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancin g technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is dissipated to an externally attached cold plate. The system includes an integrated 28 VDC power supply and MIL-STD-461 EMI filtering. *X-ES tests against portions of MIL-STD-461, MIL-STD-810, and MIL-HDBK-704. Please contact factory for details. Features 16 10/100/1000BASE-T Ethernet managed switch ports Eight 10GBASE-T Ethernet managed switch ports Includes two XChange3031 Gigabit Ethernet switches with Layer 2 switching Includes one XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router Layer 2 switching with extensive IEEE protocol and IETF RFC support Small Form Factor (SFF) sub-½ ATR system Conduction-cooled chassis Integrated 28 VDC power supply MIL-STD-461, MIL-STD-810, and MIL-STD-704F qualifiable* Environmentally sealed Rugged circular connectors with 10 Gigabit Ethernet-rated inserts Technical Specs Physical Characteristics Chassis dimensions and weight are dependent on configuration, contact factory for assistance Ethernet Management Features Layer 2 switching Extensive IEEE protocol and IETF RFC support Configuration through CLI or SNMP 4 MB packet buffer XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router XMC Ethernet Switch Features IPv4 and IPv6 support Support for jumbo frames up to 10 kB Non-blocking, full wire-speed IEEE 1588v2 and SyncE support (optional) First Slot I/O (XChange3031) Eight 10/100/1000BASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2 Four 10GBASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2's high-speed inserts One RS-232 port from the XChange3031 to J2 Second Slot I/O (XChange3031 and XChange6300) Eight 10/100/1000BASE-T Ethernet ports from the XChange3031 to J3 Four 10GBASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J3's high-speed inserts One RS-232 serial port from XChange3031 to J3 One RS-232 serial port from XChange6300 to J3 Slot-to-Slot Connectivity One 40GBASE-KR4 Ethernet port Power Supply Integrated power supply MIL-STD-704 28 VDC input voltage support MIL-STD-461 EMI filtering Thermal The system is designed and tested to operate in ambient temperatures down to -40°C and extreme high temperatures. Maximum operating temperature is dependent on configuration and usage. Contact X-ES for further information.
Datasheet
Description
The XPand6242 is a Commercial-Off-The-S helf (COTS) rugged 24-port 10 Gigabit Ethernet switch and router with a compact design that maximizes processing and networking performance while minimizing SWaP. The XPand6242 provides a SWaP-optimized alternative to traditionally larger slot-based systems; it is an actual Small Form Factor (SFF) system based on two COTS XChange3031 3U VPX Gigabit Ethernet switches. The XChange3031 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. The XChange6300 Cisco IOS-XE® router XMC installed on the XChange3031 provides highly secure data, voice, and video communications to stationary and mobile network nodes. This fully ruggedized system is designed to meet the rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancin g technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is dissipated to an externally attached cold plate. The system includes an integrated 28 VDC power supply and MIL-STD-461 EMI filtering. *X-ES tests against portions of MIL-STD-461, MIL-STD-810, and MIL-HDBK-704. Please contact factory for details. Features 16 10/100/1000BASE-T Ethernet managed switch ports Eight 10GBASE-T Ethernet managed switch ports Includes two XChange3031 Gigabit Ethernet switches with Layer 2 switching Includes one XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router Layer 2 switching with extensive IEEE protocol and IETF RFC support Small Form Factor (SFF) sub-½ ATR system Conduction-cooled chassis Integrated 28 VDC power supply MIL-STD-461, MIL-STD-810, and MIL-STD-704F qualifiable* Environmentally sealed Rugged circular connectors with 10 Gigabit Ethernet-rated inserts Technical Specs Physical Characteristics Chassis dimensions and weight are dependent on configuration, contact factory for assistance Ethernet Management Features Layer 2 switching Extensive IEEE protocol and IETF RFC support Configuration through CLI or SNMP 4 MB packet buffer XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router XMC Ethernet Switch Features IPv4 and IPv6 support Support for jumbo frames up to 10 kB Non-blocking, full wire-speed IEEE 1588v2 and SyncE support (optional) First Slot I/O (XChange3031) Eight 10/100/1000BASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2 Four 10GBASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2's high-speed inserts One RS-232 port from the XChange3031 to J2 Second Slot I/O (XChange3031 and XChange6300) Eight 10/100/1000BASE-T Ethernet ports from the XChange3031 to J3 Four 10GBASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J3's high-speed inserts One RS-232 serial port from XChange3031 to J3 One RS-232 serial port from XChange6300 to J3 Slot-to-Slot Connectivity One 40GBASE-KR4 Ethernet port Power Supply Integrated power supply MIL-STD-704 28 VDC input voltage support MIL-STD-461 EMI filtering Thermal The system is designed and tested to operate in ambient temperatures down to -40°C and extreme high temperatures. Maximum operating temperature is dependent on configuration and usage. Contact X-ES for further information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged Small Form Factor (SFF) COTS 24‑Port 10 Gigabit Ethernet Switch and Router with Cisco IOS‑XE® - XPand6242 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Rugged Small Form Factor (SFF) COTS 24‑Port 10 Gigabit Ethernet Switch and Router with Cisco IOS‑XE®
XPand6242
Rugged Small Form Factor (SFF) COTS 24‑Port 10 Gigabit Ethernet Switch and Router with Cisco IOS‑XE® XPand6242
The XPand6242 is a Commercial-Off-The-S helf (COTS) rugged 24-port 10 Gigabit Ethernet switch and router with a compact design that maximizes processing and networking performance while minimizing SWaP. The XPand6242 provides a SWaP-optimized alternative to traditionally larger slot-based systems; it is an actual Small Form Factor (SFF) system based on two COTS XChange3031 3U VPX Gigabit Ethernet switches. The XChange3031 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. The XChange6300 Cisco IOS-XE® router XMC installed on the XChange3031 provides highly secure data, voice, and video communications to stationary and mobile network nodes. This fully ruggedized system is designed to meet the rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancin g technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is dissipated to an externally attached cold plate. The system includes an integrated 28 VDC power supply and MIL-STD-461 EMI filtering. *X-ES tests against portions of MIL-STD-461, MIL-STD-810, and MIL-HDBK-704. Please contact factory for details. Features 16 10/100/1000BASE-T Ethernet managed switch ports Eight 10GBASE-T Ethernet managed switch ports Includes two XChange3031 Gigabit Ethernet switches with Layer 2 switching Includes one XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router Layer 2 switching with extensive IEEE protocol and IETF RFC support Small Form Factor (SFF) sub-½ ATR system Conduction-cooled chassis Integrated 28 VDC power supply MIL-STD-461, MIL-STD-810, and MIL-STD-704F qualifiable* Environmentally sealed Rugged circular connectors with 10 Gigabit Ethernet-rated inserts Technical Specs Physical Characteristics Chassis dimensions and weight are dependent on configuration, contact factory for assistance Ethernet Management Features Layer 2 switching Extensive IEEE protocol and IETF RFC support Configuration through CLI or SNMP 4 MB packet buffer XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router XMC Ethernet Switch Features IPv4 and IPv6 support Support for jumbo frames up to 10 kB Non-blocking, full wire-speed IEEE 1588v2 and SyncE support (optional) First Slot I/O (XChange3031) Eight 10/100/1000BASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2 Four 10GBASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2's high-speed inserts One RS-232 port from the XChange3031 to J2 Second Slot I/O (XChange3031 and XChange6300) Eight 10/100/1000BASE-T Ethernet ports from the XChange3031 to J3 Four 10GBASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J3's high-speed inserts One RS-232 serial port from XChange3031 to J3 One RS-232 serial port from XChange6300 to J3 Slot-to-Slot Connectivity One 40GBASE-KR4 Ethernet port Power Supply Integrated power supply MIL-STD-704 28 VDC input voltage support MIL-STD-461 EMI filtering Thermal The system is designed and tested to operate in ambient temperatures down to -40°C and extreme high temperatures. Maximum operating temperature is dependent on configuration and usage. Contact X-ES for further information.

The XPand6242 is a Commercial-Off-The-Shelf (COTS) rugged 24-port 10 Gigabit Ethernet switch and router with a compact design that maximizes processing and networking performance while minimizing SWaP. The XPand6242 provides a SWaP-optimized alternative to traditionally larger slot-based systems; it is an actual Small Form Factor (SFF) system based on two COTS XChange3031 3U VPX Gigabit Ethernet switches.

The XChange3031 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. The XChange6300 Cisco IOS-XE® router XMC installed on the XChange3031 provides highly secure data, voice, and video communications to stationary and mobile network nodes.

This fully ruggedized system is designed to meet the rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancing technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is dissipated to an externally attached cold plate. The system includes an integrated 28 VDC power supply and MIL-STD-461 EMI filtering.

*X-ES tests against portions of MIL-STD-461, MIL-STD-810, and MIL-HDBK-704. Please contact factory for details.


Features

  • 16 10/100/1000BASE-T Ethernet managed switch ports
  • Eight 10GBASE-T Ethernet managed switch ports
  • Includes two XChange3031 Gigabit Ethernet switches with Layer 2 switching
  • Includes one XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router
  • Layer 2 switching with extensive IEEE protocol and IETF RFC support
  • Small Form Factor (SFF) sub-½ ATR system
  • Conduction-cooled chassis
  • Integrated 28 VDC power supply
  • MIL-STD-461, MIL-STD-810, and MIL-STD-704F qualifiable*
  • Environmentally sealed
  • Rugged circular connectors with 10 Gigabit Ethernet-rated inserts

Technical Specs

Physical Characteristics

  • Chassis dimensions and weight are dependent on configuration, contact factory for assistance

Ethernet Management Features

  • Layer 2 switching
  • Extensive IEEE protocol and IETF RFC support
  • Configuration through CLI or SNMP
  • 4 MB packet buffer
  • XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router XMC

Ethernet Switch Features

  • IPv4 and IPv6 support
  • Support for jumbo frames up to 10 kB
  • Non-blocking, full wire-speed
  • IEEE 1588v2 and SyncE support (optional)

First Slot I/O (XChange3031)

  • Eight 10/100/1000BASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2
  • Four 10GBASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2's high-speed inserts
  • One RS-232 port from the XChange3031 to J2

Second Slot I/O (XChange3031 and XChange6300)

  • Eight 10/100/1000BASE-T Ethernet ports from the XChange3031 to J3
  • Four 10GBASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J3's high-speed inserts
  • One RS-232 serial port from XChange3031 to J3
  • One RS-232 serial port from XChange6300 to J3

Slot-to-Slot Connectivity

  • One 40GBASE-KR4 Ethernet port

Power Supply

  • Integrated power supply
  • MIL-STD-704 28 VDC input voltage support
  • MIL-STD-461 EMI filtering

Thermal

  • The system is designed and tested to operate in ambient temperatures down to -40°C and extreme high temperatures. Maximum operating temperature is dependent on configuration and usage. Contact X-ES for further information.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category VME, VPX, and VXI Bus Interfaces and Adapters
Product Number XPand6242
Product Name Rugged Small Form Factor (SFF) COTS 24‑Port 10 Gigabit Ethernet Switch and Router with Cisco IOS‑XE®
Technology VPX
Unlock Full Specs
to access all available technical data

Similar Products

Modular Instruments, VMIP (VXI) - VM4016 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details