The XPand6240 is a true Commercial-Off-The-S
helf (COTS) rugged system based on the 13th Gen Intel® Core™ i7 series (formerly Raptor Lake-P) of processors and a Gigabit Ethernet switch hosting an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. With a compact design, the XPand6240 maximizes processing and networking performance while providing a SWaP-optimized alternative to traditionally larger slot-based systems; it is an actual Small Form Factor (SFF) system based on COTS 3U VPX modules.
The XPand6240’s first slot supports the XPedite8270 13th Gen Intel® Core™ i7 processor-based 3U VPX SBC, which can host an optional XPort6107 XMC NVM Express® Solid-State Drive (SSD). The XPand6240’s second slot supports the XChange3031 3U VPX Gigabit Ethernet switch. The XChange3031 can be configured as a fully managed Layer 2 switch. The XChange3031 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. The XChange6300 Cisco IOS-XE® router XMC installed on the XChange3031 provides highly secure data, voice, and video communications to stationary and mobile network nodes. The system supports a memory module bay to host a removable PCI Express Solid-State Drive (SSD) flash memory module.
The XPand6240 supports the rear I/O from the installed VPX modules with two 130-pin circular connectors. This fully ruggedized system is designed to meet the rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancin
g technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is dissipated to an externally attached cold plate. The system includes an integrated MIL-STD-704 28 VDC power supply and MIL-STD-461 EMI filtering.
*X-ES tests against portions of MIL-STD-461, MIL-STD-810, and MIL-HDBK-704. Please contact factory for details.
Features
12 10/100/1000BASE-T Ethernet switch ports
One 10/100/1000BASE-T Ethernet SBC port
Includes one XPedite8270 13th Gen Intel® Core™ i7 processor-based 3U VPX SBC with optional XPort6107 XMC NVM Express® Solid-State Drive (SSD)
Includes one XChange3031 Gigabit Ethernet switch with Layer 2 switching
Layer 2 switching with extensive IEEE protocol and IETF RFC support
Includes one XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router
Supports one removable memory module (optional)
Small Form Factor (SFF) sub-½ ATR system
Conduction-cooled chassis
Integrated 28 VDC power supply
MIL-STD-461, MIL-STD-810, and MIL-STD-704F qualifiable*
Environmentally sealed
Technical Specs
Physical Characteristics
Chassis dimensions and weight are dependent on configuration; contact factory for assistance
Ethernet Management Features
Layer 2 switching
Extensive IEEE protocol and IETF RFC support
Configuration through CLI or SNMP
4 MB packet buffer
XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router XMC
Ethernet Switch Features
IPv4 and IPv6 support
Support for jumbo frames up to 10 kB
Non-blocking, full wire-speed
IEEE 1588v2 transparent clocking support
First Slot I/O (XPedite8270 and Optional XPort6107)
One 10/100/1000BASE-T Ethernet port to J2
Two RS-232/422/485 serial ports to J2
Two USB 2.0 ports to J2
One DisplayPort interface to J2
XMC J16 I/O, mapping P1w9-X12d per VITA 46.9 routes to J2
Second Slot I/O (XChange3031 and XChange6300)
12 10/100/1000BASE-T Ethernet switch ports to J3
One RS-232 serial port from XChange3031 to J3
One RS-232 serial port from XChange6300 to J3
Slot-to-Slot Connectivity
One 40GBASE-KR4 Ethernet port
Removable Memory Bay (Optional)
Supports one X-ES ruggedized 2.5 in. Solid-State Drive (SSD)
Up to 1 TB of TLC NAND flash (configurable as SLC with reduced storage capacity)
Connects to first slot via one x4 PCI Express Gen3-capable interface
Power Supply
Integrated power supply
MIL-STD-704 28 VDC input voltage support
MIL-STD-461 EMI filtering
Thermal
The system is designed and tested to operate in ambient temperatures down to -40°C and extreme high temperatures. Maximum operating temperature is dependent on configuration and usage. Contact X-ES for further information.
The XPand6240 is a true Commercial-Off-The-Shelf (COTS) rugged system based on the 13th Gen Intel® Core™ i7 series (formerly Raptor Lake-P) of processors and a Gigabit Ethernet switch hosting an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. With a compact design, the XPand6240 maximizes processing and networking performance while providing a SWaP-optimized alternative to traditionally larger slot-based systems; it is an actual Small Form Factor (SFF) system based on COTS 3U VPX modules.
The XPand6240’s first slot supports the XPedite8270 13th Gen Intel® Core™ i7 processor-based 3U VPX SBC, which can host an optional XPort6107 XMC NVM Express® Solid-State Drive (SSD). The XPand6240’s second slot supports the XChange3031 3U VPX Gigabit Ethernet switch. The XChange3031 can be configured as a fully managed Layer 2 switch. The XChange3031 delivers full wire-speed across all of its ports and supports jumbo frames up to 10 kB. It supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. The XChange6300 Cisco IOS-XE® router XMC installed on the XChange3031 provides highly secure data, voice, and video communications to stationary and mobile network nodes. The system supports a memory module bay to host a removable PCI Express Solid-State Drive (SSD) flash memory module.
The XPand6240 supports the rear I/O from the installed VPX modules with two 130-pin circular connectors. This fully ruggedized system is designed to meet the rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancing technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is dissipated to an externally attached cold plate. The system includes an integrated MIL-STD-704 28 VDC power supply and MIL-STD-461 EMI filtering.
*X-ES tests against portions of MIL-STD-461, MIL-STD-810, and MIL-HDBK-704. Please contact factory for details.
Features
- 12 10/100/1000BASE-T Ethernet switch ports
- One 10/100/1000BASE-T Ethernet SBC port
- Includes one XPedite8270 13th Gen Intel® Core™ i7 processor-based 3U VPX SBC with optional XPort6107 XMC NVM Express® Solid-State Drive (SSD)
- Includes one XChange3031 Gigabit Ethernet switch with Layer 2 switching
- Layer 2 switching with extensive IEEE protocol and IETF RFC support
- Includes one XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router
- Supports one removable memory module (optional)
- Small Form Factor (SFF) sub-½ ATR system
- Conduction-cooled chassis
- Integrated 28 VDC power supply
- MIL-STD-461, MIL-STD-810, and MIL-STD-704F qualifiable*
- Environmentally sealed
Technical Specs
Physical Characteristics
- Chassis dimensions and weight are dependent on configuration; contact factory for assistance
Ethernet Management Features
- Layer 2 switching
- Extensive IEEE protocol and IETF RFC support
- Configuration through CLI or SNMP
- 4 MB packet buffer
- XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router XMC
Ethernet Switch Features
- IPv4 and IPv6 support
- Support for jumbo frames up to 10 kB
- Non-blocking, full wire-speed
- IEEE 1588v2 transparent clocking support
First Slot I/O (XPedite8270 and Optional XPort6107)
- One 10/100/1000BASE-T Ethernet port to J2
- Two RS-232/422/485 serial ports to J2
- Two USB 2.0 ports to J2
- One DisplayPort interface to J2
- XMC J16 I/O, mapping P1w9-X12d per VITA 46.9 routes to J2
Second Slot I/O (XChange3031 and XChange6300)
- 12 10/100/1000BASE-T Ethernet switch ports to J3
- One RS-232 serial port from XChange3031 to J3
- One RS-232 serial port from XChange6300 to J3
Slot-to-Slot Connectivity
- One 40GBASE-KR4 Ethernet port
Removable Memory Bay (Optional)
- Supports one X-ES ruggedized 2.5 in. Solid-State Drive (SSD)
- Up to 1 TB of TLC NAND flash (configurable as SLC with reduced storage capacity)
- Connects to first slot via one x4 PCI Express Gen3-capable interface
Power Supply
- Integrated power supply
- MIL-STD-704 28 VDC input voltage support
- MIL-STD-461 EMI filtering
Thermal
- The system is designed and tested to operate in ambient temperatures down to -40°C and extreme high temperatures. Maximum operating temperature is dependent on configuration and usage. Contact X-ES for further information.