The XPand1205 is a low-cost, flexible development platform, supporting up to eight 0.8 in. or 1.0 in. pitch conduction-cooled VPX (VITA 48.2) modules. It provides 650 W of total simultaneous power, which can be distributed as up to 40 A on 12 V, up to 40 A on 5 V, and up to 20 A on 3.3 V. The heat from the internal conduction-cooled modules is conducted to sidewall exchangers, where it is dissipated to the ambient environment by forced-air cooling. This efficient thermal design allows up to 70 W of power dissipation per slot at 30°C ambient, while maintaining 70°C at the module’s thermal interface.
X-ES platforms like the XPand1205 provide a feature-rich solution for system development. Rear Transition Modules (RTMs) provide maximum I/O flexibility and rapid system prototyping. Power and reset LEDs are provided for system status, and a momentary push-button is provided for reset. VBAT can be sourced from the included VITA 62 supply, a coincell battery, or an external power source for ease of making current measurements. Switches allow configuration of the included VITA 62 power supply, as well as other I/O signals.
The XPand1205 is currently available for purchase in several rapid-development standard configurations. Custom configurations of modules, RTMs, and backplanes are also available utilizing X-ES and third-party components.
Features
Development platform for conduction-cooled modules
Forced-air-cooled sidewall heat exchangers
Supports eight 0.8 in. or 1.0 in. pitch conduction-cooled VPX modules
Standard VPX configurations available
Compatible with multiple VITA 65 OpenVPX™ slot profiles
Customizable with X-ES and third-party components
Rear Transition Module (RTM) support for maximum I/O flexibility
Front panel power and reset switches
Front panel power and reset LEDs
Up to 650 W of total simultaneous power
Up to 70 W per slot at 30°C ambient and 70°C rail
VITA 62 power supply included
12 V up to 40 A
5 V up to 40 A
3.3 V up to 20 A
±12 V auxiliary and 3.3 V auxiliary
110-240 VAC, 50/60 Hz power input
Technical Specs
Form Factor
3U VPX (VITA 48.2) 0.8 in. or 1.0 in. pitch
3U VPX (VITA 46.10) RTM
Slots
Eight 0.8 in. or 1.0 in. pitch RTM slots
Eight 0.8 in. or 1.0 in. pitch payload slots
Two 0.8 in. or 1.0 in. pitch power slots
Power
110-240 VAC, 50/60 Hz power input
650 W total simultaneous power
Up to 40 A on 12 V
Up to 40 A on 5 V
Up to 20 A on 3.3 V
Up to 1.25 A on ±12 V auxiliary
Up to 4 A on 3.3 V auxiliary
Cooling
Up to 70 W per slot at 30°C ambient and 70°C rail
Physical Characteristics
Dimensions: 11.5 in. (L) x 5.5 in. (W) x 16.5 in. (H)
20 lbs. with backplane and power supply
The XPand1205 is a low-cost, flexible development platform, supporting up to eight 0.8 in. or 1.0 in. pitch conduction-cooled VPX (VITA 48.2) modules. It provides 650 W of total simultaneous power, which can be distributed as up to 40 A on 12 V, up to 40 A on 5 V, and up to 20 A on 3.3 V. The heat from the internal conduction-cooled modules is conducted to sidewall exchangers, where it is dissipated to the ambient environment by forced-air cooling. This efficient thermal design allows up to 70 W of power dissipation per slot at 30°C ambient, while maintaining 70°C at the module’s thermal interface.
X-ES platforms like the XPand1205 provide a feature-rich solution for system development. Rear Transition Modules (RTMs) provide maximum I/O flexibility and rapid system prototyping. Power and reset LEDs are provided for system status, and a momentary push-button is provided for reset. VBAT can be sourced from the included VITA 62 supply, a coincell battery, or an external power source for ease of making current measurements. Switches allow configuration of the included VITA 62 power supply, as well as other I/O signals.
The XPand1205 is currently available for purchase in several rapid-development standard configurations. Custom configurations of modules, RTMs, and backplanes are also available utilizing X-ES and third-party components.
Features
- Development platform for conduction-cooled modules
- Forced-air-cooled sidewall heat exchangers
- Supports eight 0.8 in. or 1.0 in. pitch conduction-cooled VPX modules
- Standard VPX configurations available
- Compatible with multiple VITA 65 OpenVPX™ slot profiles
- Customizable with X-ES and third-party components
- Rear Transition Module (RTM) support for maximum I/O flexibility
- Front panel power and reset switches
- Front panel power and reset LEDs
- Up to 650 W of total simultaneous power
- Up to 70 W per slot at 30°C ambient and 70°C rail
- VITA 62 power supply included
- 12 V up to 40 A
- 5 V up to 40 A
- 3.3 V up to 20 A
- ±12 V auxiliary and 3.3 V auxiliary
- 110-240 VAC, 50/60 Hz power input
Technical Specs
Form Factor
- 3U VPX (VITA 48.2) 0.8 in. or 1.0 in. pitch
- 3U VPX (VITA 46.10) RTM
Slots
- Eight 0.8 in. or 1.0 in. pitch RTM slots
- Eight 0.8 in. or 1.0 in. pitch payload slots
- Two 0.8 in. or 1.0 in. pitch power slots
Power
- 110-240 VAC, 50/60 Hz power input
- 650 W total simultaneous power
- Up to 40 A on 12 V
- Up to 40 A on 5 V
- Up to 20 A on 3.3 V
- Up to 1.25 A on ±12 V auxiliary
- Up to 4 A on 3.3 V auxiliary
Cooling
- Up to 70 W per slot at 30°C ambient and 70°C rail
Physical Characteristics
- Dimensions: 11.5 in. (L) x 5.5 in. (W) x 16.5 in. (H)
- 20 lbs. with backplane and power supply