Extreme Engineering Solutions, Inc. (X-ES) Two-Slot 6U VPX Development Platform for Conduction-Cooled Modules with RTM I/O XPand1015

Description
The XPand1015 system is a low-cost development platform for conduction-cooled 6U VPX cards. It supports up to two 0.8 in. or 1.0 in. 6U VPX boards and utilizes RTMs to simplify I/O access and support rapid system prototyping. The XPand1015 can be configured as two I/O isolated slots, with all I/O from the payload passed to the RTM. Optionally, the XPand1015 can be configured with Quad Fat Pipe (QFP) J2 interconnects, with the remaining I/O from the payload passed to the RTM. Power and reset LEDs are provided for system status. A momentary push button is provided for reset, and a switch is provided to enable DC power. Power is provided via the included 6U VPX VITA 62 power supply. An included external XPm9001 power supply plugs into a standard 120 V wall outlet to produce 28 V DC to power the VITA 62 supply. The XPand1015 dissipates heat from the conduction-cooled modules to sidewall heat exchangers, where it is quietly dissipated to the ambient environment by forced-air cooling. The XPand1015 is currently available for purchase in several rapid-development standard configurations. Custom configurations of modules, RTMs, and backplanes are also available utilizing X-ES and third-party components. Features Development platform for two conduction-cooled 6U VPX modules Compatible with multiple OpenVPX™ profiles Utilizes Rear Transition Modules (RTMs) for I/O access Forced-air-cooled sidewall heat exchangers Supports 0.8 in. or 1.0 in. pitch conduction-cooled VPX modules Supports VITA 48.2 REDI Standard VPX configurations in stock Options for Quad Fat Pipe (QFP) J2 interconnects or J2 I/O slot isolation with full I/O pass-through to RTM slots Customizable with X-ES and third-party components Power and reset switches Power and reset LEDs Designed for lab use up to 30°C ambient Input power via included VITA 62 power supply Includes external XPm9001 power supply Technical Specs VPX Slot Features Two 6U VPX-REDI (VITA 48.2) 0.8 in. or 1.0 in. pitch slots Two 6U VPX (VITA 46.10) RTM slots One 6U VPX VITA 62 power supply slot Options for Quad Fat Pipe (QFP) J2 interconnects or J2 I/O slot isolation with full I/O pass-through to RTM slots Configurable P0 I/O (NVMRO, geographical addresses, SYSCON) via DIP switches Power Included 6U VPX VITA 62 power supply Included external XPm9001 power supply Physical Characteristics Dimensions: 17.5 in. (L) x 5.6 in. (W) x 9.3 in. (H) 17 lbs. with backplane
Datasheet
Description
The XPand1015 system is a low-cost development platform for conduction-cooled 6U VPX cards. It supports up to two 0.8 in. or 1.0 in. 6U VPX boards and utilizes RTMs to simplify I/O access and support rapid system prototyping. The XPand1015 can be configured as two I/O isolated slots, with all I/O from the payload passed to the RTM. Optionally, the XPand1015 can be configured with Quad Fat Pipe (QFP) J2 interconnects, with the remaining I/O from the payload passed to the RTM. Power and reset LEDs are provided for system status. A momentary push button is provided for reset, and a switch is provided to enable DC power. Power is provided via the included 6U VPX VITA 62 power supply. An included external XPm9001 power supply plugs into a standard 120 V wall outlet to produce 28 V DC to power the VITA 62 supply. The XPand1015 dissipates heat from the conduction-cooled modules to sidewall heat exchangers, where it is quietly dissipated to the ambient environment by forced-air cooling. The XPand1015 is currently available for purchase in several rapid-development standard configurations. Custom configurations of modules, RTMs, and backplanes are also available utilizing X-ES and third-party components. Features Development platform for two conduction-cooled 6U VPX modules Compatible with multiple OpenVPX™ profiles Utilizes Rear Transition Modules (RTMs) for I/O access Forced-air-cooled sidewall heat exchangers Supports 0.8 in. or 1.0 in. pitch conduction-cooled VPX modules Supports VITA 48.2 REDI Standard VPX configurations in stock Options for Quad Fat Pipe (QFP) J2 interconnects or J2 I/O slot isolation with full I/O pass-through to RTM slots Customizable with X-ES and third-party components Power and reset switches Power and reset LEDs Designed for lab use up to 30°C ambient Input power via included VITA 62 power supply Includes external XPm9001 power supply Technical Specs VPX Slot Features Two 6U VPX-REDI (VITA 48.2) 0.8 in. or 1.0 in. pitch slots Two 6U VPX (VITA 46.10) RTM slots One 6U VPX VITA 62 power supply slot Options for Quad Fat Pipe (QFP) J2 interconnects or J2 I/O slot isolation with full I/O pass-through to RTM slots Configurable P0 I/O (NVMRO, geographical addresses, SYSCON) via DIP switches Power Included 6U VPX VITA 62 power supply Included external XPm9001 power supply Physical Characteristics Dimensions: 17.5 in. (L) x 5.6 in. (W) x 9.3 in. (H) 17 lbs. with backplane
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Slot 6U VPX Development Platform for Conduction-Cooled Modules with RTM I/O - XPand1015 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Two-Slot 6U VPX Development Platform for Conduction-Cooled Modules with RTM I/O
XPand1015
Two-Slot 6U VPX Development Platform for Conduction-Cooled Modules with RTM I/O XPand1015
The XPand1015 system is a low-cost development platform for conduction-cooled 6U VPX cards. It supports up to two 0.8 in. or 1.0 in. 6U VPX boards and utilizes RTMs to simplify I/O access and support rapid system prototyping. The XPand1015 can be configured as two I/O isolated slots, with all I/O from the payload passed to the RTM. Optionally, the XPand1015 can be configured with Quad Fat Pipe (QFP) J2 interconnects, with the remaining I/O from the payload passed to the RTM. Power and reset LEDs are provided for system status. A momentary push button is provided for reset, and a switch is provided to enable DC power. Power is provided via the included 6U VPX VITA 62 power supply. An included external XPm9001 power supply plugs into a standard 120 V wall outlet to produce 28 V DC to power the VITA 62 supply. The XPand1015 dissipates heat from the conduction-cooled modules to sidewall heat exchangers, where it is quietly dissipated to the ambient environment by forced-air cooling. The XPand1015 is currently available for purchase in several rapid-development standard configurations. Custom configurations of modules, RTMs, and backplanes are also available utilizing X-ES and third-party components. Features Development platform for two conduction-cooled 6U VPX modules Compatible with multiple OpenVPX™ profiles Utilizes Rear Transition Modules (RTMs) for I/O access Forced-air-cooled sidewall heat exchangers Supports 0.8 in. or 1.0 in. pitch conduction-cooled VPX modules Supports VITA 48.2 REDI Standard VPX configurations in stock Options for Quad Fat Pipe (QFP) J2 interconnects or J2 I/O slot isolation with full I/O pass-through to RTM slots Customizable with X-ES and third-party components Power and reset switches Power and reset LEDs Designed for lab use up to 30°C ambient Input power via included VITA 62 power supply Includes external XPm9001 power supply Technical Specs VPX Slot Features Two 6U VPX-REDI (VITA 48.2) 0.8 in. or 1.0 in. pitch slots Two 6U VPX (VITA 46.10) RTM slots One 6U VPX VITA 62 power supply slot Options for Quad Fat Pipe (QFP) J2 interconnects or J2 I/O slot isolation with full I/O pass-through to RTM slots Configurable P0 I/O (NVMRO, geographical addresses, SYSCON) via DIP switches Power Included 6U VPX VITA 62 power supply Included external XPm9001 power supply Physical Characteristics Dimensions: 17.5 in. (L) x 5.6 in. (W) x 9.3 in. (H) 17 lbs. with backplane

The XPand1015 system is a low-cost development platform for conduction-cooled 6U VPX cards. It supports up to two 0.8 in. or 1.0 in. 6U VPX boards and utilizes RTMs to simplify I/O access and support rapid system prototyping. The XPand1015 can be configured as two I/O isolated slots, with all I/O from the payload passed to the RTM. Optionally, the XPand1015 can be configured with Quad Fat Pipe (QFP) J2 interconnects, with the remaining I/O from the payload passed to the RTM. Power and reset LEDs are provided for system status. A momentary push button is provided for reset, and a switch is provided to enable DC power.

Power is provided via the included 6U VPX VITA 62 power supply. An included external XPm9001 power supply plugs into a standard 120 V wall outlet to produce 28 V DC to power the VITA 62 supply.

The XPand1015 dissipates heat from the conduction-cooled modules to sidewall heat exchangers, where it is quietly dissipated to the ambient environment by forced-air cooling.

The XPand1015 is currently available for purchase in several rapid-development standard configurations. Custom configurations of modules, RTMs, and backplanes are also available utilizing X-ES and third-party components.


Features

  • Development platform for two conduction-cooled 6U VPX modules
  • Compatible with multiple OpenVPX™ profiles
  • Utilizes Rear Transition Modules (RTMs) for I/O access
  • Forced-air-cooled sidewall heat exchangers
  • Supports 0.8 in. or 1.0 in. pitch conduction-cooled VPX modules
  • Supports VITA 48.2 REDI
  • Standard VPX configurations in stock
  • Options for Quad Fat Pipe (QFP) J2 interconnects or J2 I/O slot isolation with full I/O pass-through to RTM slots
  • Customizable with X-ES and third-party components
  • Power and reset switches
  • Power and reset LEDs
  • Designed for lab use up to 30°C ambient
  • Input power via included VITA 62 power supply
  • Includes external XPm9001 power supply

Technical Specs

VPX Slot Features

  • Two 6U VPX-REDI (VITA 48.2) 0.8 in. or 1.0 in. pitch slots
  • Two 6U VPX (VITA 46.10) RTM slots
  • One 6U VPX VITA 62 power supply slot
  • Options for Quad Fat Pipe (QFP) J2 interconnects or J2 I/O slot isolation with full I/O pass-through to RTM slots
  • Configurable P0 I/O (NVMRO, geographical addresses, SYSCON) via DIP switches

Power

  • Included 6U VPX VITA 62 power supply
  • Included external XPm9001 power supply

Physical Characteristics

  • Dimensions: 17.5 in. (L) x 5.6 in. (W) x 9.3 in. (H)
  • 17 lbs. with backplane
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category VME, VPX, and VXI Bus Interfaces and Adapters
Product Number XPand1015
Product Name Two-Slot 6U VPX Development Platform for Conduction-Cooled Modules with RTM I/O
Technology VPX
Unlock Full Specs
to access all available technical data

Similar Products

Modular Instruments, VMIP (VXI) - VM4016 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details