Extreme Engineering Solutions, Inc. (X-ES) Intel® Xeon® D-1500 Family Processor-Based Conduction- or Air-Cooled 6U VME Single Board Computer (SBC) XCalibur4630

Description
The XCalibur4630 is a high-performance 6U VME single board computer that is ideal for ruggedized systems requiring high-bandwidth processing and low power consumption. With the Intel® Xeon® D-1500 family of processors, the XCalibur4630 delivers enhanced performance and efficiency for today’s network information processing and embedded computing applications. The XCalibur4630 provides up to 32 GB DDR4 ECC SDRAM in two separate channels, two XMC/PrPMC slots, and up to 64 GB of NAND flash. The XCalibur4630 also hosts numerous I/O ports, including Gigabit Ethernet, USB 2.0 and USB 3.0, SATA, mezzanine I/O, and RS-232/422/485 through the backplane connectors and Gigabit Ethernet and USB 2.0 or 3.0 to an optional front panel. The XCalibur4630 is a powerful, feature-rich solution for the next generation of compute-intensive embedded applications. Wind River VxWorks and X-ES Enterprise Linux Board Support Packages (BSPs) are available. Features Supports Intel® Xeon® D-1500 family processors (formerly Broadwell-DE) 6U VME module Conduction or air cooling Up to 16 Xeon®-class cores in a single, power-efficient SoC package 4, 8, or 12 core SKUs available with native extended temperature support Up to 32 GB of DDR4 ECC SDRAM in two channels Up to 64 GB of NAND flash Up to five Gigabit Ethernet ports Two XMC/PMC interfaces One USB 3.0 port and up to three USB 2.0 ports Three SATA ports Four RS-232/422/485 serial ports Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks BSPs, as well as Microsoft Windows drivers Technical Specs Processor Intel® Xeon® D-1500 family processors (formerly Broadwell-DE) Up to 16 Xeon®-class cores in a single, power-efficient SoC package 4, 8, or 12 core SKUs available with native extended temperature support Memory Up to 32 GB of DDR4 ECC SDRAM in two channels Up to 64 GB of NAND flash 32 MB NOR boot flash 64 kB EEPROM VME VME64 (VITA 1-1994 R2002) VME64x (VITA 1.1-1997 R2003) 2eSST (VITA 1.5-2003) Ethernet on VME64x (VITA 31.1-2003) PMC I/O on VME (VITA 35-2000) XMC/PrPMC PCI-X (64/32-bit, 100/66 MHz) PCI (64/32-bit, 66/33 MHz) x8 PCI Express Gen3-capable port One SATA port capable of 6 Gb/s to J16 One SATA port capable of 6 Gb/s to J26 Front Panel I/O (Optional) Two 10/100/1000BASE-T Ethernet ports One USB 3.0 port One USB 2.0 port for USB-to-UART General-purpose LEDs Rear Panel I/O Three 10/100/1000BASE-T Ethernet ports One SATA port capable of 3 Gb/s Two USB 2.0 ports Four RS-232/422/485 serial ports PMC I/O Additional Features Non-volatile memory write protection Optional Trusted Platform Module (TPM) Optional VITA 38-2003 IPMI Controller (IPMC) IEEE 1588 support on five Gigabit Ethernet ports Physical Characteristics 6U VME conduction- or air-cooled form factor Dimensions: 233 mm x 160 mm Software Support Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks BSPs, as well as Microsoft Windows drivers Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 5 Conformal coating available as an ordering option Thermal performance will vary based on CPU frequency and application Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet
Description
The XCalibur4630 is a high-performance 6U VME single board computer that is ideal for ruggedized systems requiring high-bandwidth processing and low power consumption. With the Intel® Xeon® D-1500 family of processors, the XCalibur4630 delivers enhanced performance and efficiency for today’s network information processing and embedded computing applications. The XCalibur4630 provides up to 32 GB DDR4 ECC SDRAM in two separate channels, two XMC/PrPMC slots, and up to 64 GB of NAND flash. The XCalibur4630 also hosts numerous I/O ports, including Gigabit Ethernet, USB 2.0 and USB 3.0, SATA, mezzanine I/O, and RS-232/422/485 through the backplane connectors and Gigabit Ethernet and USB 2.0 or 3.0 to an optional front panel. The XCalibur4630 is a powerful, feature-rich solution for the next generation of compute-intensive embedded applications. Wind River VxWorks and X-ES Enterprise Linux Board Support Packages (BSPs) are available. Features Supports Intel® Xeon® D-1500 family processors (formerly Broadwell-DE) 6U VME module Conduction or air cooling Up to 16 Xeon®-class cores in a single, power-efficient SoC package 4, 8, or 12 core SKUs available with native extended temperature support Up to 32 GB of DDR4 ECC SDRAM in two channels Up to 64 GB of NAND flash Up to five Gigabit Ethernet ports Two XMC/PMC interfaces One USB 3.0 port and up to three USB 2.0 ports Three SATA ports Four RS-232/422/485 serial ports Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks BSPs, as well as Microsoft Windows drivers Technical Specs Processor Intel® Xeon® D-1500 family processors (formerly Broadwell-DE) Up to 16 Xeon®-class cores in a single, power-efficient SoC package 4, 8, or 12 core SKUs available with native extended temperature support Memory Up to 32 GB of DDR4 ECC SDRAM in two channels Up to 64 GB of NAND flash 32 MB NOR boot flash 64 kB EEPROM VME VME64 (VITA 1-1994 R2002) VME64x (VITA 1.1-1997 R2003) 2eSST (VITA 1.5-2003) Ethernet on VME64x (VITA 31.1-2003) PMC I/O on VME (VITA 35-2000) XMC/PrPMC PCI-X (64/32-bit, 100/66 MHz) PCI (64/32-bit, 66/33 MHz) x8 PCI Express Gen3-capable port One SATA port capable of 6 Gb/s to J16 One SATA port capable of 6 Gb/s to J26 Front Panel I/O (Optional) Two 10/100/1000BASE-T Ethernet ports One USB 3.0 port One USB 2.0 port for USB-to-UART General-purpose LEDs Rear Panel I/O Three 10/100/1000BASE-T Ethernet ports One SATA port capable of 3 Gb/s Two USB 2.0 ports Four RS-232/422/485 serial ports PMC I/O Additional Features Non-volatile memory write protection Optional Trusted Platform Module (TPM) Optional VITA 38-2003 IPMI Controller (IPMC) IEEE 1588 support on five Gigabit Ethernet ports Physical Characteristics 6U VME conduction- or air-cooled form factor Dimensions: 233 mm x 160 mm Software Support Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks BSPs, as well as Microsoft Windows drivers Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 5 Conformal coating available as an ordering option Thermal performance will vary based on CPU frequency and application Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Xeon® D-1500 Family Processor-Based Conduction- or Air-Cooled 6U VME Single Board Computer (SBC) - XCalibur4630 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Intel® Xeon® D-1500 Family Processor-Based Conduction- or Air-Cooled 6U VME Single Board Computer (SBC)
XCalibur4630
Intel® Xeon® D-1500 Family Processor-Based Conduction- or Air-Cooled 6U VME Single Board Computer (SBC) XCalibur4630
The XCalibur4630 is a high-performance 6U VME single board computer that is ideal for ruggedized systems requiring high-bandwidth processing and low power consumption. With the Intel® Xeon® D-1500 family of processors, the XCalibur4630 delivers enhanced performance and efficiency for today’s network information processing and embedded computing applications. The XCalibur4630 provides up to 32 GB DDR4 ECC SDRAM in two separate channels, two XMC/PrPMC slots, and up to 64 GB of NAND flash. The XCalibur4630 also hosts numerous I/O ports, including Gigabit Ethernet, USB 2.0 and USB 3.0, SATA, mezzanine I/O, and RS-232/422/485 through the backplane connectors and Gigabit Ethernet and USB 2.0 or 3.0 to an optional front panel. The XCalibur4630 is a powerful, feature-rich solution for the next generation of compute-intensive embedded applications. Wind River VxWorks and X-ES Enterprise Linux Board Support Packages (BSPs) are available. Features Supports Intel® Xeon® D-1500 family processors (formerly Broadwell-DE) 6U VME module Conduction or air cooling Up to 16 Xeon®-class cores in a single, power-efficient SoC package 4, 8, or 12 core SKUs available with native extended temperature support Up to 32 GB of DDR4 ECC SDRAM in two channels Up to 64 GB of NAND flash Up to five Gigabit Ethernet ports Two XMC/PMC interfaces One USB 3.0 port and up to three USB 2.0 ports Three SATA ports Four RS-232/422/485 serial ports Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks BSPs, as well as Microsoft Windows drivers Technical Specs Processor Intel® Xeon® D-1500 family processors (formerly Broadwell-DE) Up to 16 Xeon®-class cores in a single, power-efficient SoC package 4, 8, or 12 core SKUs available with native extended temperature support Memory Up to 32 GB of DDR4 ECC SDRAM in two channels Up to 64 GB of NAND flash 32 MB NOR boot flash 64 kB EEPROM VME VME64 (VITA 1-1994 R2002) VME64x (VITA 1.1-1997 R2003) 2eSST (VITA 1.5-2003) Ethernet on VME64x (VITA 31.1-2003) PMC I/O on VME (VITA 35-2000) XMC/PrPMC PCI-X (64/32-bit, 100/66 MHz) PCI (64/32-bit, 66/33 MHz) x8 PCI Express Gen3-capable port One SATA port capable of 6 Gb/s to J16 One SATA port capable of 6 Gb/s to J26 Front Panel I/O (Optional) Two 10/100/1000BASE-T Ethernet ports One USB 3.0 port One USB 2.0 port for USB-to-UART General-purpose LEDs Rear Panel I/O Three 10/100/1000BASE-T Ethernet ports One SATA port capable of 3 Gb/s Two USB 2.0 ports Four RS-232/422/485 serial ports PMC I/O Additional Features Non-volatile memory write protection Optional Trusted Platform Module (TPM) Optional VITA 38-2003 IPMI Controller (IPMC) IEEE 1588 support on five Gigabit Ethernet ports Physical Characteristics 6U VME conduction- or air-cooled form factor Dimensions: 233 mm x 160 mm Software Support Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks BSPs, as well as Microsoft Windows drivers Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 5 Conformal coating available as an ordering option Thermal performance will vary based on CPU frequency and application Power Requirements Power will vary based on configuration and usage. Please consult factory.

The XCalibur4630 is a high-performance 6U VME single board computer that is ideal for ruggedized systems requiring high-bandwidth processing and low power consumption. With the Intel® Xeon® D-1500 family of processors, the XCalibur4630 delivers enhanced performance and efficiency for today’s network information processing and embedded computing applications.

The XCalibur4630 provides up to 32 GB DDR4 ECC SDRAM in two separate channels, two XMC/PrPMC slots, and up to 64 GB of NAND flash. The XCalibur4630 also hosts numerous I/O ports, including Gigabit Ethernet, USB 2.0 and USB 3.0, SATA, mezzanine I/O, and RS-232/422/485 through the backplane connectors and Gigabit Ethernet and USB 2.0 or 3.0 to an optional front panel.

The XCalibur4630 is a powerful, feature-rich solution for the next generation of compute-intensive embedded applications. Wind River VxWorks and X-ES Enterprise Linux Board Support Packages (BSPs) are available.


Features

  • Supports Intel® Xeon® D-1500 family processors (formerly Broadwell-DE)
  • 6U VME module
  • Conduction or air cooling
  • Up to 16 Xeon®-class cores in a single, power-efficient SoC package
  • 4, 8, or 12 core SKUs available with native extended temperature support
  • Up to 32 GB of DDR4 ECC SDRAM in two channels
  • Up to 64 GB of NAND flash
  • Up to five Gigabit Ethernet ports
  • Two XMC/PMC interfaces
  • One USB 3.0 port and up to three USB 2.0 ports
  • Three SATA ports
  • Four RS-232/422/485 serial ports
  • Wind River VxWorks BSP
  • X-ES Enterprise Linux (XEL) BSP
  • Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks BSPs, as well as Microsoft Windows drivers

Technical Specs

Processor

  • Intel® Xeon® D-1500 family processors (formerly Broadwell-DE)
  • Up to 16 Xeon®-class cores in a single, power-efficient SoC package
  • 4, 8, or 12 core SKUs available with native extended temperature support

Memory

  • Up to 32 GB of DDR4 ECC SDRAM in two channels
  • Up to 64 GB of NAND flash
  • 32 MB NOR boot flash
  • 64 kB EEPROM

VME

  • VME64 (VITA 1-1994 R2002)
  • VME64x (VITA 1.1-1997 R2003)
  • 2eSST (VITA 1.5-2003)
  • Ethernet on VME64x (VITA 31.1-2003)
  • PMC I/O on VME (VITA 35-2000)

XMC/PrPMC

  • PCI-X (64/32-bit, 100/66 MHz)
  • PCI (64/32-bit, 66/33 MHz)
  • x8 PCI Express Gen3-capable port
  • One SATA port capable of 6 Gb/s to J16
  • One SATA port capable of 6 Gb/s to J26

Front Panel I/O (Optional)

  • Two 10/100/1000BASE-T Ethernet ports
  • One USB 3.0 port
  • One USB 2.0 port for USB-to-UART
  • General-purpose LEDs

Rear Panel I/O

  • Three 10/100/1000BASE-T Ethernet ports
  • One SATA port capable of 3 Gb/s
  • Two USB 2.0 ports
  • Four RS-232/422/485 serial ports
  • PMC I/O

Additional Features

  • Non-volatile memory write protection
  • Optional Trusted Platform Module (TPM)
  • Optional VITA 38-2003 IPMI Controller (IPMC)
  • IEEE 1588 support on five Gigabit Ethernet ports

Physical Characteristics

  • 6U VME conduction- or air-cooled form factor
  • Dimensions: 233 mm x 160 mm

Software Support

  • Wind River VxWorks BSP
  • X-ES Enterprise Linux (XEL) BSP
  • Contact factory for availability of Green Hills INTEGRITY, QNX Neutrino, and LynuxWorks BSPs, as well as Microsoft Windows drivers

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 5
  • Conformal coating available as an ordering option
  • Thermal performance will vary based on CPU frequency and application

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Single Board Computers (SBC)
Product Number XCalibur4630
Product Name Intel® Xeon® D-1500 Family Processor-Based Conduction- or Air-Cooled 6U VME Single Board Computer (SBC)
Processor / CPU Intel® Xeon®
Computer Bus USB; VME Bus; 6U VME
Main Memory 32000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Core™ Ultra (Series 3) Processor-Based Rugged COM Express® Module with 64 GB of LPDDR5 and Microchip PolarFire™ SoC FPGA - XPedite8350 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Computer Bus USB; COM Express® Basic (Type 6)
Main Memory 64000 MB
Ports Serial Interface; USB
View Details
HS-7250M V:1.2 Half-Size PISA SBC with Embedded FANLESS ULV Intel Celeron M 600 MHz Processor - 3307610 - Global American, Inc.
Specs
Processor / CPU Intel Celeron
Computer Bus ISA/EISA
CPU Speed 600 MHz
View Details