Exsenco, LLC Compact Linear Displacement and Level Measurement Probe SANTEST GYGS

Description
SANTEST's GYGS probe is a series of which sensor head is extremely thin (20mm thick) adopting new method of detecting magnetostrictive phenomena. Applying to hydraulic cylinder, its total length becomes space saving. GYGS probe is used in combination with the GYGSC controller, which provides analogue output, 0-10V or 4-20mA, and can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.
Request a Quote Datasheet
Description
SANTEST's GYGS probe is a series of which sensor head is extremely thin (20mm thick) adopting new method of detecting magnetostrictive phenomena. Applying to hydraulic cylinder, its total length becomes space saving. GYGS probe is used in combination with the GYGSC controller, which provides analogue output, 0-10V or 4-20mA, and can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Linear Displacement and Level Measurement Probe - SANTEST GYGS - Exsenco, LLC
Corpus Christi, TX, USA
Compact Linear Displacement and Level Measurement Probe
SANTEST GYGS
Compact Linear Displacement and Level Measurement Probe SANTEST GYGS
SANTEST's GYGS probe is a series of which sensor head is extremely thin (20mm thick) adopting new method of detecting magnetostrictive phenomena. Applying to hydraulic cylinder, its total length becomes space saving. GYGS probe is used in combination with the GYGSC controller, which provides analogue output, 0-10V or 4-20mA, and can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.

SANTEST's GYGS probe is a series of which sensor head is extremely thin (20mm thick) adopting new method of detecting magnetostrictive phenomena. Applying to hydraulic cylinder, its total length becomes space saving. GYGS probe is used in combination with the GYGSC controller, which provides analogue output, 0-10V or 4-20mA, and can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number SANTEST GYGS
Product Name Compact Linear Displacement and Level Measurement Probe
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Field Adjustable Field Adjustable Measurement Ranges; (2985 mm)
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPD - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.18 to 39.37 inch (30 to 1000 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT4 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 138 inch (15 to 3500 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYAF1 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
High Temperature Linear Displacement and Level Measurement Probe - SANTEST GMR2 - Exsenco, LLC
Specs
Device Classification Sensor Only
Level Measurement Type Continuous Level
Field Adjustable Field Adjustable Measurement Ranges
View Details