Excel Cell Electronic USA Corp. EDR Series EDR3D1C24

Description
Features Miniature,cost-effec tive switching solution. Molded construction for compatibility with automatic board processing. Completely washable. Dip type construction with the same terminal pitch as ICs or TTLs. The high sensitivity allows direct driving by TTL, etc. Magnetic shield cover is available. Electrostatic shield is available.
Description
Features Miniature,cost-effec tive switching solution. Molded construction for compatibility with automatic board processing. Completely washable. Dip type construction with the same terminal pitch as ICs or TTLs. The high sensitivity allows direct driving by TTL, etc. Magnetic shield cover is available. Electrostatic shield is available.

Suppliers

Company
Product
Description
Supplier Links
EDR Series EDR3D1C24
Features Miniature,cost-effec tive switching solution. Molded construction for compatibility with automatic board processing. Completely washable. Dip type construction with the same terminal pitch as ICs or TTLs. The high sensitivity allows direct driving by TTL, etc. Magnetic shield cover is available. Electrostatic shield is available.

Features

  • Miniature,cost-effective switching solution.
  • Molded construction for compatibility with automatic board processing.
  • Completely washable.
  • Dip type construction with the same terminal pitch as ICs or TTLs.
  • The high sensitivity allows direct driving by TTL, etc.
  • Magnetic shield cover is available.
  • Electrostatic shield is available.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number EDR3D1C24
Product Name EDR Series
Relay Type Reed Relay
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Double Throw
Approvals UL; RoHS (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170054319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details