Ewellix Lifting columns CPMT

Description
Benefits: High level of design flexibility that is suitable for medical devices Improved patient accessibility and increased weight acceptance of patients Better clinical efficiency Plug and play solution leading to shorter time to market Features: Low retracted height and high stroke range for positioning flexibility High load and speed capacity with tested reliability Medically compliant with IEC 60601-1 Full system with operating device and accessories For medical devices This lifting column series CPMT, was developed by Ewellix especially for medical devices and combines a low installation height with a large lifting range and a high load capacity. This improves accessibility for the patient without compromising overall height when extended. The three-piece construction provides reliable rigidity for operating tables, treatment chairs and imaging tables for mobile C-arms.
Datasheet
Description
Benefits: High level of design flexibility that is suitable for medical devices Improved patient accessibility and increased weight acceptance of patients Better clinical efficiency Plug and play solution leading to shorter time to market Features: Low retracted height and high stroke range for positioning flexibility High load and speed capacity with tested reliability Medically compliant with IEC 60601-1 Full system with operating device and accessories For medical devices This lifting column series CPMT, was developed by Ewellix especially for medical devices and combines a low installation height with a large lifting range and a high load capacity. This improves accessibility for the patient without compromising overall height when extended. The three-piece construction provides reliable rigidity for operating tables, treatment chairs and imaging tables for mobile C-arms.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting columns - CPMT - Ewellix
Center Valley, PA, United States
Lifting columns
CPMT
Lifting columns CPMT
Benefits: High level of design flexibility that is suitable for medical devices Improved patient accessibility and increased weight acceptance of patients Better clinical efficiency Plug and play solution leading to shorter time to market Features: Low retracted height and high stroke range for positioning flexibility High load and speed capacity with tested reliability Medically compliant with IEC 60601-1 Full system with operating device and accessories For medical devices This lifting column series CPMT, was developed by Ewellix especially for medical devices and combines a low installation height with a large lifting range and a high load capacity. This improves accessibility for the patient without compromising overall height when extended. The three-piece construction provides reliable rigidity for operating tables, treatment chairs and imaging tables for mobile C-arms.

Benefits:

  • High level of design flexibility that is suitable for medical devices
  • Improved patient accessibility and increased weight acceptance of patients
  • Better clinical efficiency
  • Plug and play solution leading to shorter time to market

Features:

  • Low retracted height and high stroke range for positioning flexibility
  • High load and speed capacity with tested reliability
  • Medically compliant with IEC 60601-1
  • Full system with operating device and accessories

For medical devices
This lifting column series CPMT, was developed by Ewellix especially for medical devices and combines a low installation height with a large lifting range and a high load capacity. This improves accessibility for the patient without compromising overall height when extended.
The three-piece construction provides reliable rigidity for operating tables, treatment chairs and imaging tables for mobile C-arms.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Lifting Columns
Product Number CPMT
Product Name Lifting columns
Maximum Load 899 lbs (408 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Pillars - Telemag TGC Series -  - SKF/Global
Specs
Maximum Load 225 lbs (102 kg)
Stroke 7.87 to 27.56 inch (200 to 700 mm)
Speed 0.4331 in/sec (0.6600 m/min)
View Details
Lifting columns - THG - Ewellix
Specs
Maximum Load 0.0 lbs (0.0 kg)
Stroke 3.94 to 27.56 inch (100 to 700 mm)
Speed 0.5906 in/sec (0.9000 m/min)
View Details
Table Lift Set (Dual - 3-Step - Stroke Size 25.5" ) - FLT-06 - Progressive Automations
Specs
Maximum Load 175 lbs (79.37 kg)
Stroke 25.5 inch (648 mm)
Speed 1.4 in/sec (2.13 m/min)
View Details