Everlube 967 is a thermally cured; MoS2 based solid film lubricant with a polyimide binder system. This coating is specifically designed to provide lubrication in higher temperature applications. Everlube 967 also provides very good chemical resistance, abrasion resistance, and performs best in higher load carrying applications. Everlube 967 is sold to the following specifications; AS 1701 Type III, GE's A50TF303 and A50TF291.
Everlube Products | |
---|---|
Product Category | Industrial Lubricants |
Product Number | Everlube®967 |
Product Name | MoS2 Solid Film Lubricant |
Type | Solid or Dry Film Lubricant |
Functions | Lubricant; Bearings |
Composition / Chemistry | Molybdenum or Metal Sulphide |
Industry Applications | Machine, Gears, Spindles, Ways and Final Drives; Process Equipment, Tanks, Reactor or Lines |