ERSAELECTRONICS PTE. LTD. Quad 5V BGA Interface Transceiver IC 702-DS21Q48

Description
IC LIU E1/T1/J1 QUAD 5V 144-BGA Product overview: DS21Q48 from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21Q48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIU E1/T1/J1 QUAD 5V 144-BGA Product overview: DS21Q48 from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21Q48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 5V BGA Interface Transceiver IC - 702-DS21Q48 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5V BGA Interface Transceiver IC
702-DS21Q48
Quad 5V BGA Interface Transceiver IC 702-DS21Q48
IC LIU E1/T1/J1 QUAD 5V 144-BGA Product overview: DS21Q48 from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21Q48 can be used for catalog matching and distributor lookup.

IC LIU E1/T1/J1 QUAD 5V 144-BGA Product overview: DS21Q48 from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21Q48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 702-DS21Q48
Product Name Quad 5V BGA Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS2143Q+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 118-AFBR-83PDZ-AL1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Data Rate 1.03E7 kbps
View Details
Quad Interface Transceiver IC - 702-DS21Q59LN+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tube
View Details