The AD1674TD is a 12-bit analog-to-digital converter with an on-chip sample-and-hold amplifier, a 10 V reference, and a three-state digital interface for microprocessor systems. It operates over a temperature range of -55°C to +125°C and is available in a 28-lead hermetically sealed ceramic DIP package. The converter supports unipolar input ranges of 0 V to +10 V and 0 V to +20 V, and bipolar ranges of -5 V to +5 V and -10 V to +10 V, with a conversion rate of 100 kSPS. It meets MIL-STD-883 and SMD compliance standards. Power supplies require +4.5 V to +5.5 V for logic, and -16.5 V to -11.4 V or +11.4 V to +16.5 V for analog, with a typical power dissipation of 385 to 575 mW.
IC ADC 12BIT SAR 28CDIP Product overview: AD1674TD from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD1674TD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-AD1674TD |
| Product Name | 12BIT Analog-to-Digital Converter IC |
| Interface Type | Parallel |
| Package Type | Tube |
| Packing Method | Tube |
| Pins | 28 |