The AD7276 is a 12-bit, high-speed, successive approximation analog-to-digital converter (ADC) designed for applications requiring throughput rates up to 3 MSPS with low power consumption. It operates from a single 2.35 V to 3.6 V supply and features an internal reference derived from VDD, providing an analog input range of 0 to VDD. The device has no pipeline delays and supports a flexible serial interface compatible with SPI, QSPI, MICROWIRE, and DSP protocols. It achieves 70 dB SNR at a 1 MHz input frequency and consumes 12.6 mW at 3 MSPS with 3 V supplies. The ADC is available in a 6-lead TSOT or 8-lead MSOP package and operates over the industrial temperature range of −40°C to +125°C. Power-down mode draws 0.1 μA typical. The part is pin compatible with the AD7476 and AD7476A.
IC ADC 12BIT SAR 8MSOP Product overview: AD7276BRM from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7276BRM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-AD7276BRM |
| Product Name | 12BIT Analog-to-Digital Converter IC |
| Interface Type | SPI, DSP |