The P1086 is a P-channel JFET designed for low-noise switching and chopper applications, with a 30V gate-to-source breakdown voltage and a maximum Rds(on) of 75 ohms. It is available in SOT23 and TO-92 packages, with a typical noise level of 8nV/√Hz. The device has a continuous power dissipation of 360mW and operates over a junction temperature range of -55°C to 125°C. The molded plastic case is UL 94 V-0 rated and the part is RoHS compliant.
JFETs JFET P-Channel 30V Low Noise Product overview: P1086 from InterFET is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, P-Channel, 30V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-P1086 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 288-P1086 |
| Product Name | P-Channel 30V Bipolar Transistor |
| Package Type | Bulk |