The J176 is a P-channel JFET designed for low-noise switching, chopper, and commutator applications. It is available in TO-92 and SOT23 packages, with a typical power dissipation of 360 mW and an operating junction temperature range of -55°C to 125°C. The device has a gate-to-source breakdown voltage of 30 V, a drain-to-source saturation current of -2 to -35 mA, and a gate-to-source cutoff voltage of 1 to 4 V. The typical on-resistance is 250 Ω at VGS=0V. The molded plastic case is UL 94 V-0 rated, and the part is RoHS compliant. Availability options include bulk, tape and reel, and waffle pack configurations.
JFETs JFET P-Channel 30V Low Noise Product overview: J176 from InterFET is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, P-Channel, 30V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J176 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 288-J176 |
| Product Name | P-Channel 30V Bipolar Transistor |
| Package Type | Bulk |