The MAT01GH is a monolithic dual NPN transistor precision matched pair for low-level signal processing, housed in a TO-78-6 package. It features a collector-emitter breakdown voltage of 45 V minimum, low offset voltage of 0.5 mV maximum, and a current gain (hₑₐ) of at least 430 at 10 nA collector current. Matching characteristics include 8.0% current gain tolerance and a temperature drift of 0.5 µV/°C maximum for offset voltage. The device exhibits low noise, with 0.23 µV p-p noise from 0.1 Hz to 10 Hz, and maintains high linearity across collector currents from 10 nA to 10 mA. Substrate connection to case is required.
TRANS 2NPN 45V 0.025A TO78-6 Product overview: MAT01GHZ from Analog Devices Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.025A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.025A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MAT01GHZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-MAT01GHZ |
| Product Name | 45V 0.025A Bipolar Transistor |
| Package Type | Bulk |