The LTM8045IY#PBF is a µModule DC/DC converter capable of inverting or SEPIC operation with up to 700mA output current. It operates from a 2.8V to 18V input voltage and provides output voltages from -2.5V to -15V or 2.5V to 15V. The device is housed in a 40-lead BGA package measuring 6.25mm × 11.25mm × 4.92mm with a RoHS-compliant terminal finish. It is rated for operation from -40°C to 125°C internal temperature. The switching frequency is programmable from 200kHz to 2MHz, and it includes programmable soft-start and undervoltage lockout features.
DC DC CONVERTER +/-2.5 +/-15V Product overview: LTM8045IY#PBF from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM8045IY#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-LTM8045IY#PBF |
| Product Name | -15V DC-DC Converter IC |
| Package Type | Other; Tray |
| Output Voltage | 15 volts |
| Input Voltage | 18 volts |