The LTM4664 is a complete nonisolated 48V input step-down µModule regulator with dual 25A outputs, capable of scaling to 50A in single-channel mode. It operates from a 30V to 58V input voltage range and delivers an output voltage of 0.5V to 1.5V, with ±0.5% output voltage accuracy over temperature and ±3% output current readback accuracy from -20°C to 125°C. The device integrates switching controllers, power MOSFETs, inductors, and supporting components in a 16mm × 16mm × 7.72mm BGA package, requiring only external capacitors. It features a 400kHz PMBus-compliant I²C serial interface for digital power system management, including telemetry, fault logging, sequencing, and margining. Efficiency reaches 88% at 48V input to 1V output at 50A.
DC DC CONVERTER Product overview: LTM4664EY#PBF from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4664EY#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-LTM4664EY#PBF |
| Product Name | DC-DC Converter IC |
| Package Type | Other; Tray |
| Output Voltage | 0.5000 to 1.5 volts |
| Input Voltage | 58 volts |