ERSAELECTRONICS PTE. LTD. 2.5V DC-DC Converter IC 132-LTM4620EV#PBF

Description
DC DC CNVRTR 0.6-2.5V 0.6-2.5V Product overview: LTM4620EV#PBF from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4620EV#PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC DC CNVRTR 0.6-2.5V 0.6-2.5V Product overview: LTM4620EV#PBF from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4620EV#PBF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTM4620 is a dual 13A or single 26A DC/DC µModule regulator with a complete integrated power supply including controller, FETs, and inductors. It operates from a 4.5V to 16V input and delivers adjustable output voltages from 0.6V to 2.5V with a maximum DC output error of ±1.5%. Available in a thermally enhanced 15mm × 15mm × 4.41mm LGA or 15mm × 15mm × 5.01mm BGA package, it supports multiphase current sharing, frequency synchronization, and includes differential remote sensing, overcurrent foldback, and overvoltage protection. The device is rated for an internal operating temperature range of -40°C to 125°C and features a 144-lead configuration with RoHS or SnPb terminal finishes.

Datasheet Summary
Powered by GS/AI

The LTM4620 is a dual 13A or single 26A DC/DC µModule regulator with a complete integrated power supply including controller, FETs, and inductors. It operates from a 4.5V to 16V input and delivers adjustable output voltages from 0.6V to 2.5V with a maximum DC output error of ±1.5%. Available in a thermally enhanced 15mm × 15mm × 4.41mm LGA or 15mm × 15mm × 5.01mm BGA package, it supports multiphase current sharing, frequency synchronization, and includes differential remote sensing, overcurrent foldback, and overvoltage protection. The device is rated for an internal operating temperature range of -40°C to 125°C and features a 144-lead configuration with RoHS or SnPb terminal finishes.

Suppliers

Company
Product
Description
Supplier Links
2.5V DC-DC Converter IC - 132-LTM4620EV#PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V DC-DC Converter IC
132-LTM4620EV#PBF
2.5V DC-DC Converter IC 132-LTM4620EV#PBF
DC DC CNVRTR 0.6-2.5V 0.6-2.5V Product overview: LTM4620EV#PBF from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4620EV#PBF can be used for catalog matching and distributor lookup.

DC DC CNVRTR 0.6-2.5V 0.6-2.5V Product overview: LTM4620EV#PBF from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4620EV#PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-LTM4620EV#PBF
Product Name 2.5V DC-DC Converter IC
Package Type Other; Tray
Output Voltage 0.6000 to 2.5 volts
Input Voltage 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

24V DC-DC Converter IC - 132-LTM8001EY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 1.2 to 24 volts
Input Voltage 36 volts
View Details
5.3V DC-DC Converter IC - 132-LTM4620AIY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.6000 to 5.3 volts
Input Voltage 16 volts
View Details
3.3V DC-DC Converter IC - 132-LTM4680IY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.5000 to 3.3 volts
Input Voltage 16 volts
View Details
3.3V 5V 300MW DC-DC Converter IC - 132-ADUM5028-5BRIZ-RL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 5.5 volts
View Details