The LTM4620AIY is a dual 13A or single 26A DC/DC µModule regulator with an input voltage range of 4.5V to 16V and an output voltage range of 0.6V to 5.3V. It features a 15mm × 15mm × 5.01mm BGA package with SAC305 (RoHS) terminal finish, operates over a temperature range of -40°C to 125°C, and supports multiphase current sharing up to 100A. The device includes differential remote sensing, current mode control, overcurrent foldback, output overvoltage protection, and frequency synchronization. Thermal performance is rated with θJA of 7°C/W and θJCbottom of 1.5°C/W.
DC DC CNVRTR 0.6-5.3V 0.6-5.3V Product overview: LTM4620AIY from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.3V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4620AIY can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-LTM4620AIY |
| Product Name | 5.3V DC-DC Converter IC |
| Package Type | Other; Tray |
| Output Voltage | 0.6000 to 5.3 volts |
| Input Voltage | 16 volts |