Eraser Company, Inc. Modular Series Large Tube Cutter Unit M700LT

Description
The M700LT (Large Tube) Cutter Module is a larger version of the rotary style cutter head that can cut tubing from 1/2” to 1-1/8” (12.7mm to 28.6mm) OD. The M700LT Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700LT is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration.
Description
The M700LT (Large Tube) Cutter Module is a larger version of the rotary style cutter head that can cut tubing from 1/2” to 1-1/8” (12.7mm to 28.6mm) OD. The M700LT Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700LT is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration.

Suppliers

Company
Product
Description
Supplier Links
Modular Series Large Tube Cutter Unit - M700LT - Eraser Company, Inc.
Syracuse, NY, USA
Modular Series Large Tube Cutter Unit
M700LT
Modular Series Large Tube Cutter Unit M700LT
The M700LT (Large Tube) Cutter Module is a larger version of the rotary style cutter head that can cut tubing from 1/2” to 1-1/8” (12.7mm to 28.6mm) OD. The M700LT Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700LT is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration.

The M700LT (Large Tube) Cutter Module is a larger version of the rotary style cutter head that can cut tubing from 1/2” to 1-1/8” (12.7mm to 28.6mm) OD.
The M700LT Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700LT is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration.

Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Pipe and Tube Cutters
Product Number M700LT
Product Name Modular Series Large Tube Cutter Unit
Pipe and Tube Cutters Rotary Style Cutter Head
Unlock Full Specs
to access all available technical data

Similar Products

Tubing cutter - PAN-V0S-8 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.3150 inch (8 mm)
Tool Weight 0.0507 lbs (0.0230 kg)
Power Manual Tools
View Details
Pipe Cutters - 2545770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Copper; Brass
Tubing / Pipe Diameter 0.3937 inch (10 mm)
Standards RoHS Compliant
View Details
HCA20 Wire and Cable Cutter - AR0291 - Eraser Company, Inc.
Specs
Pipe and Tube Cutters Scissor Cutter
Tubing / Pipe Material Rubber / Elastomer; Polymer / Plastic
Tubing / Pipe Diameter 0.0100 to 1.25 inch (0.2540 to 31.75 mm)
View Details