Eraser Company, Inc. MMC200 Multi-Material Cutter AR7161

Description
Eraser's Model MMC200 Multi-Material Cutter offers users the widest range of industrial cutting applications available today. The unit can process round or flat material up to 3.94 inches wide and 5/8 inches thick (100 mm wide and 16 mm thick). Boasting a maximum cutting force of 600 pounds, the MMC200 can cut a virtually limitless range of materials, including copper wire and cable, silver solder, power cords, cellophane, fiberglass sleeving, latex, fabrics, belting, flat and ribbon cable, strapping,hosing and tubing. For many materials, the unit is capable of cutting multiple pieces of the same material in one cut, increasing operator efficiency by allowing higher production runs in less time than other cutters. This microprocessor-contr olled cutter can be easily programmed to cut any length (in inches or metric), with a 1% or better tolerance reliant on material construction. Programmable for up to 99 batches and 10 fixed feed rates, the MMC200 is rated to cut up to 7,592, 2-inch pieces per hour.
Datasheet
Description
Eraser's Model MMC200 Multi-Material Cutter offers users the widest range of industrial cutting applications available today. The unit can process round or flat material up to 3.94 inches wide and 5/8 inches thick (100 mm wide and 16 mm thick). Boasting a maximum cutting force of 600 pounds, the MMC200 can cut a virtually limitless range of materials, including copper wire and cable, silver solder, power cords, cellophane, fiberglass sleeving, latex, fabrics, belting, flat and ribbon cable, strapping,hosing and tubing. For many materials, the unit is capable of cutting multiple pieces of the same material in one cut, increasing operator efficiency by allowing higher production runs in less time than other cutters. This microprocessor-contr olled cutter can be easily programmed to cut any length (in inches or metric), with a 1% or better tolerance reliant on material construction. Programmable for up to 99 batches and 10 fixed feed rates, the MMC200 is rated to cut up to 7,592, 2-inch pieces per hour.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMC200 Multi-Material Cutter - AR7161 - Eraser Company, Inc.
Syracuse, NY, USA
MMC200 Multi-Material Cutter
AR7161
MMC200 Multi-Material Cutter AR7161
Eraser's Model MMC200 Multi-Material Cutter offers users the widest range of industrial cutting applications available today. The unit can process round or flat material up to 3.94 inches wide and 5/8 inches thick (100 mm wide and 16 mm thick). Boasting a maximum cutting force of 600 pounds, the MMC200 can cut a virtually limitless range of materials, including copper wire and cable, silver solder, power cords, cellophane, fiberglass sleeving, latex, fabrics, belting, flat and ribbon cable, strapping,hosing and tubing. For many materials, the unit is capable of cutting multiple pieces of the same material in one cut, increasing operator efficiency by allowing higher production runs in less time than other cutters. This microprocessor-contr olled cutter can be easily programmed to cut any length (in inches or metric), with a 1% or better tolerance reliant on material construction. Programmable for up to 99 batches and 10 fixed feed rates, the MMC200 is rated to cut up to 7,592, 2-inch pieces per hour.

Eraser's Model MMC200 Multi-Material Cutter offers users the widest range of industrial cutting applications available today. The unit can process round or flat material up to 3.94 inches wide and 5/8 inches thick (100 mm wide and 16 mm thick). Boasting a maximum cutting force of 600 pounds, the MMC200 can cut a virtually limitless range of materials, including copper wire and cable, silver solder, power cords, cellophane, fiberglass sleeving, latex, fabrics, belting, flat and ribbon cable, strapping,hosing and tubing. For many materials, the unit is capable of cutting multiple pieces of the same material in one cut, increasing operator efficiency by allowing higher production runs in less time than other cutters. This microprocessor-controlled cutter can be easily programmed to cut any length (in inches or metric), with a 1% or better tolerance reliant on material construction. Programmable for up to 99 batches and 10 fixed feed rates, the MMC200 is rated to cut up to 7,592, 2-inch pieces per hour.

Supplier's Site Datasheet

Technical Specifications

  Eraser Company, Inc.
Product Category Pipe and Tube Cutters
Product Number AR7161
Product Name MMC200 Multi-Material Cutter
Pipe and Tube Cutters Cut-Off Blade
Unlock Full Specs
to access all available technical data

Similar Products

Tubing cutter - PAN-V0S-4 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.1575 inch (4 mm)
Tool Weight 0.0492 lbs (0.0223 kg)
Power Manual Tools
View Details
Pipe Cutters - 1780344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Copper; Copper
Tubing / Pipe Diameter 0.8661 inch (22 mm)
View Details
LFTC1 Large Flexible Tubing Cutter 220V - AR1432 - Eraser Company, Inc.
Specs
Pipe and Tube Cutters Cutting Wheel
Tubing / Pipe Material Rubber / Elastomer; Polymer / Plastic
Tubing / Pipe Diameter 2.12 to 2.5 inch (53.97 to 63.5 mm)
View Details