Eraser Company, Inc. Wire Stripping Wheel AC1310

Description
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time].
Description
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time].

Suppliers

Company
Product
Description
Supplier Links
Wire Stripping Wheel - AC1310 - Eraser Company, Inc.
Syracuse, NY, USA
Wire Stripping Wheel
AC1310
Wire Stripping Wheel AC1310
All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time].

All of our Wire Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time].

Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Specialty Brushes
Product Number AC1310
Product Name Wire Stripping Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7874 to ? inch (20 to ? mm)
Applications Wire Stripping
Unlock Full Specs
to access all available technical data

Similar Products

AP12006, 12 Inch Narrow Crimp Wire Wheel - 41225 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7500 inch (19.05 mm)
View Details
FybRglass® Cone Wheel - Bagged - AE0281 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details
Flexible Strip Brush - FXA80IH10BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Flexible Strip Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene
Length 120 inch (3048 mm)
View Details
Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details