Equipto Electronics Corporation Heavy Duty Enclosures

Description
The Heavy Duty enclosure is made to take on all challenges and can be modified to meet even the most severe applications. The Heavy Duty product line comes in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which make it the strongest cabinet in the industry, capable of carrying 3000 pounds of equipment. Because of this special construction, these racks also offer natural, non-gasketed RFI/EMI shielding characteristics. Special features of this line include side panels that can be removed with a simple one finger latch. Doors can be removed by just opening the door and lifting it off it’s hinges. Panel mounting angles use 3/16" steel, 50% thicker than the average used in the industry. Horizontal support channels are removable because of the extreme strength of the frame. Two grounding studs at convenient locations. Positive door latching hardware, not magnetic or Velcro stripping, is standard. Additionally, this cabinet lends itself to vinyl gasketing which when applied protects against dust and moisture penetration. Available Sizes Panel Heights: 21" to 84", in any 1 3/4" increment Frame Depths: 17", 24", 29", 36" and 40" Panel Widths: 19", 24", 30", adapters are available for mounting 23" equipment
Description
The Heavy Duty enclosure is made to take on all challenges and can be modified to meet even the most severe applications. The Heavy Duty product line comes in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which make it the strongest cabinet in the industry, capable of carrying 3000 pounds of equipment. Because of this special construction, these racks also offer natural, non-gasketed RFI/EMI shielding characteristics. Special features of this line include side panels that can be removed with a simple one finger latch. Doors can be removed by just opening the door and lifting it off it’s hinges. Panel mounting angles use 3/16" steel, 50% thicker than the average used in the industry. Horizontal support channels are removable because of the extreme strength of the frame. Two grounding studs at convenient locations. Positive door latching hardware, not magnetic or Velcro stripping, is standard. Additionally, this cabinet lends itself to vinyl gasketing which when applied protects against dust and moisture penetration. Available Sizes Panel Heights: 21" to 84", in any 1 3/4" increment Frame Depths: 17", 24", 29", 36" and 40" Panel Widths: 19", 24", 30", adapters are available for mounting 23" equipment

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Enclosures -  - Equipto Electronics Corporation
Aurora, IL, United States
Heavy Duty Enclosures
Heavy Duty Enclosures
The Heavy Duty enclosure is made to take on all challenges and can be modified to meet even the most severe applications. The Heavy Duty product line comes in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which make it the strongest cabinet in the industry, capable of carrying 3000 pounds of equipment. Because of this special construction, these racks also offer natural, non-gasketed RFI/EMI shielding characteristics. Special features of this line include side panels that can be removed with a simple one finger latch. Doors can be removed by just opening the door and lifting it off it’s hinges. Panel mounting angles use 3/16" steel, 50% thicker than the average used in the industry. Horizontal support channels are removable because of the extreme strength of the frame. Two grounding studs at convenient locations. Positive door latching hardware, not magnetic or Velcro stripping, is standard. Additionally, this cabinet lends itself to vinyl gasketing which when applied protects against dust and moisture penetration. Available Sizes Panel Heights: 21" to 84", in any 1 3/4" increment Frame Depths: 17", 24", 29", 36" and 40" Panel Widths: 19", 24", 30", adapters are available for mounting 23" equipment

The Heavy Duty enclosure is made to take on all challenges and can be modified to meet even the most severe applications.

The Heavy Duty product line comes in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which make it the strongest cabinet in the industry, capable of carrying 3000 pounds of equipment. Because of this special construction, these racks also offer natural, non-gasketed RFI/EMI shielding characteristics.

Special features of this line include side panels that can be removed with a simple one finger latch. Doors can be removed by just opening the door and lifting it off it’s hinges. Panel mounting angles use 3/16" steel, 50% thicker than the average used in the industry. Horizontal support channels are removable because of the extreme strength of the frame. Two grounding studs at convenient locations. Positive door latching hardware, not magnetic or Velcro stripping, is standard. Additionally, this cabinet lends itself to vinyl gasketing which when applied protects against dust and moisture penetration.

Available Sizes

Panel Heights: 21" to 84", in any 1 3/4" increment

Frame Depths: 17", 24", 29", 36" and 40"

Panel Widths: 19", 24", 30", adapters are available for mounting 23" equipment

Supplier's Site

Technical Specifications

  Equipto Electronics Corporation
Product Category Industrial Enclosures
Product Name Heavy Duty Enclosures
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures; PC Enclosures; Rack Enclosures
Shape Rectangular; Slanted
Length 21 to 84 inch (533 to 2134 mm)
Width 19 to 30 inch (483 to 762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
SLOPING FRONT CASE, 11.811 X 7.874 X 4.016 - 70016662 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 11.81 inch (300 mm)
Width 4.02 inch (102 mm)
View Details