Model 7650A extensometers measure axial strain on specimens at temperatures up to 1200 °C or 1600 °C using capacitive sensors. They mount rigidly to load frames with a slide system for hot mounting and auto-set gauge length. Liquid cooling is required above 800 °C, with alumina rods for 1200 °C and silicon carbide for 1600 °C. The devices support tension and compression measurements at frequencies up to 10 Hz, meet ASTM E83 class B-1 and ISO 9513 class 0.5 accuracy standards, and offer ≤0.1% FS linearity and hysteresis. Resolution is under 75 PPM RMS at 4 kHz. Analog output is user-configurable up to ±10 VDC, with 24-bit Ethernet output and a web interface. The system includes a digital controller, selectable filters (2 Hz-3 kHz), auto-zero, and calibration traceable to NPL. Requires 110-240 VAC power and includes a spare set of rods.
Model 7650A extensometers measure strains with extremely high precision due to their design features and low strain range. All models are capable of tension and compression strain measurement, and may be used for fatigue testing under fully reversed load and strain conditions at frequencies up to 10 Hz.
All 7650A models mount rigidly on the load frame and incorporate slide mounting to bring the extensometer into contact with the specimen. The gauge length is set automatically before mounting on the test specimen, which allows for hot mounting after thermal equilibrium has been reached.
These units are specifically designed to provide high accuracy, high resolution measurements and perform high temperature fatigue testing at the highest possible frequencies. They incorporate capacitive sensors for low operating force and include electronics with programmable filtering and multi-point linearization for improved performance and accuracy. The overall design minimizes, and in many cases virtually eliminates, any influence from common lab environment vibrations.
These liquid-cooled extensometers are equipped with high purity alumina rods for specimen contact when testing to 1200 °C (2200 °F). Silicon carbide rods are used for the 1600 °C (2900 °F) high temperature option.
The Model 7650A is often customized for specific test needs. Contact Epsilon for a configuration that matches your requirement.
| Epsilon Technology Corp. | |
|---|---|
| Product Category | Deflectometers and Extensometers |
| Product Number | Model 7650A |
| Product Name | High Temperature, Low Strain, Extended Performance Capacitive Extensometers |
| Test Fixture Type | Extensometer |