Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UV DISINFECTION AND UVGI SANITIZATION SYSTEMS
ENTING WATER CONDITIONING, INC.
8258 -- PRO 10 NSF UV SYSTEM 10 GPM,1" MIP
Enting Water Conditioning, Inc.
Pro 10 NSF UV System 10 gpm,1" MIP
8258
Description
Pro 10 NSF UV System 10 gpm,1" MIP
Enting Water Conditioning, Inc.
Done
Description
Pro 10 NSF UV System 10 gpm,1" MIP
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
Pro 10 NSF UV System 10 gpm,1" MIP
8258
Pro 10 NSF UV System 10 gpm,1" MIP
8258
Pro 10 NSF UV System 10 gpm,1" MIP
Pro 10 NSF UV System 10 gpm,1" MIP
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
UV Disinfection and UVGI Sanitization Systems
Product Number
8258
Product Name
Pro 10 NSF UV System 10 gpm,1" MIP
Unlock Full Specs
to access all available technical data
Similar Products
AirClean Systems
AC600 Series UPUV Class 1 Biological Safety Workstation
AC648UPUV
Specs
Applications
Surface Disinfection
Type
Chamber
View Details
Sartorius Lab Instruments GmbH & Co. KG
UVC Uvivatec® Lab Scale UV-C Irradiation System
UVC LAB SYSTEM
Specs
Type
Chamber
Spectral Range
UVC
View Details
Enting Water Conditioning, Inc.
Trojan UVMAX-F4 Plus, 25 gpm, 120v
8257FP
View Details
Terra Universal, Inc.
V-RAY Chamber Sanitizer, 61" lamp
3305-92
Specs
Applications
Surface Disinfection
Type
Flood
Spectral Range
UVC
View Details