Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREENS
ENTING WATER CONDITIONING, INC.
5185-1K -- SED TRAP SCREEN,3/4"OR 1"-15 MIC
Enting Water Conditioning, Inc.
Sed Trap Screen,3/4"or 1"-15 Mic
5185-1K
Description
Sed Trap Screen,3/4"or 1"-15 Mic
Enting Water Conditioning, Inc.
Done
Description
Sed Trap Screen,3/4"or 1"-15 Mic
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
Sed Trap Screen,3/4"or 1"-15 Mic
5185-1K
Sed Trap Screen,3/4"or 1"-15 Mic
5185-1K
Sed Trap Screen,3/4"or 1"-15 Mic
Sed Trap Screen,3/4"or 1"-15 Mic
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
Screens
Product Number
5185-1K
Product Name
Sed Trap Screen,3/4"or 1"-15 Mic
Unlock Full Specs
to access all available technical data
Similar Products
Lee Co. (The)
HI-BAR® Safety Screen Filter, MJ12 Boss Mount, 15-5PH
Specs
Opening Size
0.4189 inch (10.64 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metal Foils
MicroGrid®
Specs
Applications
Battery Separator; Electrode; EMI / RFI Shielding; Gasketing / Seals; Reinforcement; Screening; widely used in the aerospace, electrochemical, medical, and automotive industries
Features
Calendered / Flattened (optional feature)
Metal
Aluminum (optional feature); Copper / Brass / Bronze (optional feature); Nickel / Nickel Alloys (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium (optional feature); Zinc, Monel, or Proprietary Material
View Details
Industrial Netting
Electroformed Screens
BM 0070-01
View Details
Enting Water Conditioning, Inc.
Sed Trap Screen,1.5"-30 Mic
5186-500
View Details